32-bit PMC and XMC Modules

8 Results
MIL-STD-1553 Eight-Channel PMC Board -- BRD1553PMC-STD-8
from Sealevel Systems, Inc.

Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications. The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains eight channels of MIL-STD-1553 communication. The board is compatible... [See More]

  • PMC Data Bus: 32-bit; 64-bit
  • Other Products: Serial Communication Module
  • Technology: PMC
  • Number of Channels: 8
MIL-STD-1553 PMC Interface Module -- TPMC-1553
from ELMA Electronic Inc.

1-4 Independent, dual redundant channels. Commercial, extended temp/rugged/conduction cooled. 1553B, 1553A, 1760, Link-16, SADL compatible. One MByte, 32-bit High Speed QDR RAM per channel. Dual function model: BC/Mon or mRT(1-32)/Mon. Full function model: BC/Mon and mRT(1-32)/ Mon. Advanced BC... [See More]

  • PMC Data Bus: 32-bit
  • Number of Channels: 1 to 4
  • Technology: PMC
16-Bit A/D Analog Input Module, PMC Series -- PMC330
from Acromag, Inc.

16 differential or 32 single-ended inputs. 125KHz throughput. 8 µS/conversion. Selectable input range ( ±5V, ±10V, 0-5V, 0-10V). PMC330 mezzanine modules provide fast, high resolution A/D conversion. The PMC330 has many features to improve your overall system throughput rate. You... [See More]

  • PMC Data Bus: 32-bit
  • Other Products: 16-Bit A/D Analog Input Module
  • Technology: PMC
  • Number of Channels: 32
AceXtreme™ MIL-STD-1553 & ARINC 429 PMC Card (DABD) -- BU-67107F/M
from Data Device Corporation (DDC)

The BU-67107F/M series contains up to 16 Receive and 6 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the... [See More]

  • PMC Data Bus: 32-bit
  • Interface / Adapter: MIL-STD-1553 & ARINC 429 PMC Interface
  • Technology: PMC
  • Number of Channels: 6
MIL-STD-1553 Four-Channel PMC Board -- BRD1553PMC-STD-4
from Sealevel Systems, Inc.

Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications. The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains four channels of MIL-STD-1553 communication. The board is compatible... [See More]

  • PMC Data Bus: 32-bit; 64-bit
  • Other Products: Serial Communication Module
  • Technology: PMC
  • Number of Channels: 4
16-Bit D/A Analog Output, PMC Series -- PMC230-8
from Acromag, Inc.

Independent D/A converters on each channel. 10 µS settling time. Three output ranges. PMC230A modules have eight 16-bit D/A converter (DACs) to provide highly-accurate analog voltage outputs. A unique two-piece board design brings the proven reliability of Acromag ’s IndustryPack ®... [See More]

  • PMC Data Bus: 32-bit
  • Other Products: 16- Bit D/A Analog Output Module
  • Technology: PMC
  • Number of Channels: 8
MIL-STD-1553 BC/RT/MT PMC Card (DABD) -- BU-65578F/M
from Data Device Corporation (DDC)

The BU-65578F/M is a PMC card that provides up to eight dual-redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. The card also contains up to eight digital discrete I/Os, eight avionics (+35V) discrete I/Os, an IRIG-B time code input, an IRIG-B time code... [See More]

  • PMC Data Bus: 32-bit
  • Interface / Adapter: MIL-STD-1553 PMC Interface
  • Technology: PMC
  • Number of Channels: 8
Analog Input Module, PMC Series -- PMC341
from Acromag, Inc.

PMC341 modules provide fast, high resolution, simultaneous A/D conversion of eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two... [See More]

  • PMC Data Bus: 32-bit
  • Other Products: A/D Conversion Analog Input Module
  • Technology: PMC
  • Number of Channels: 16