Frequency Modulation (FM) Telemetry Receivers and Telemetry Transmitters
2 Results
Midland VHF Radio -- RF310
from Campbell Scientific, Inc.
from Campbell Scientific, Inc.
The RF310 is a Midland VHF transceiver that supports the 148 to 174 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each station can transmit up to 25 miles line-of-sight, and each station can act as a repeater to extend the transmission distance... [See More]
- RF Modulation: Frequency Modulation
- Applications: Mobile / Wireless Systems
- Device Type: Transmitter
- Package Type: Unit
Digital FM Telemetry -- 90332
from Sensor Developments, Inc.
from Sensor Developments, Inc.
The 90332 digital FM telemetry systems is designed to be used with full-bridge, strain gage sensors. The system features a miniature transmitter powered by a simple 9V battery, and a remote receiver capability of receiving the digital transmission over long distances. The digital technique... [See More]
- RF Modulation: Frequency Modulation
- Package Type: Unit
- Device Type: Rec-Trans
- Operating Frequency: 900