RoHS Telemetry Receivers and Telemetry Transmitters

6 Results
G-Link® -LXRS™ Wireless Accelerometer Node
from LORD MicroStrain Sensing Systems

Wireless Accelerometer Node. Overview. The G-Link ® -LXRS ™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link ® -LXRS ™ can be employed to measure vibration or acceleration, or as a... [See More]

  • Features: RoHS; Adjustable Output Power; LED Indicators; Datalogging
  • Operating Frequency: 2400
  • Package Type: Unit
  • Transmission Distance: 70 to 2000
SG-Link® -LXRS™ 3 Channel Wireless Analog Sensor Node
from LORD MicroStrain Sensing Systems

Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview. The SG-Link ® -LXRS ™ 3 Channel Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input... [See More]

  • Features: RoHS; Adjustable Output Power; LED Indicators; Provides Sensor Excitation Voltage; Datalogging
  • Operating Frequency: 2400
  • Package Type: Unit
  • Transmission Distance: 70 to 2000
SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node
from LORD MicroStrain Sensing Systems

OEM Wireless Analog Sensor Node - Extended Range. Overview. The SG-Link ®-OEM-LXRS ™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This... [See More]

  • Features: RoHS; Adjustable Output Power; LED Indicators; Provides Sensor Excitation Voltage; Datalogging
  • Operating Frequency: 2400
  • Package Type: Unit
  • Transmission Distance: 70 to 2000
TC-Link® -1CH -LXRS™ 6 Channel Wireless Thermocouple Node
from LORD MicroStrain Sensing Systems

Overview. The TC-Link ® -1CH -LXRS ™ 6 Channel Wireless Thermocouple Node features a standard thermocouple input connector with an embedded cold junction temperature compensation sensor. On-board linearization algorithms are software programmable to support a wide range of thermocouple... [See More]

  • Features: RoHS; Adjustable Output Power; LED Indicators; Datalogging
  • Operating Frequency: 2400
  • Package Type: Unit
  • Transmission Distance: 70 to 2000
TC-Link® -6CH -LXRS™ 6 Channel Wireless Thermocouple Node
from LORD MicroStrain Sensing Systems

Overview. The TC-Link ® -6CH -LXRS ™ 6 Channel Wireless Thermocouple Node features six standard thermocouple input connectors, an embedded cold junction temperature compensation sensor, and an optional relative humidity sensor. On-board linearization algorithms are software programmable to... [See More]

  • Features: RoHS; Adjustable Output Power; LED Indicators; Datalogging
  • Operating Frequency: 2400
  • Package Type: Unit
  • Transmission Distance: 70 to 2000
V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node
from LORD MicroStrain Sensing Systems

The V-Link ® -LXRS ® Wireless 7 Channel Analog Input Sensor Node features 4 differential input channels with optional bridge completion, 3 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of user-supplied... [See More]

  • Features: RoHS; Adjustable Output Power; LED Indicators; Provides Sensor Excitation Voltage; Datalogging
  • Operating Frequency: 2400
  • Package Type: Unit
  • Transmission Distance: 70 to 2000