LED Indicators Telemetry Receivers and Telemetry Transmitters
from LORD MicroStrain Sensing Systems
Wireless Accelerometer Node. Overview. The G-Link ® -LXRS ™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link ® -LXRS ™ can be employed to measure vibration or acceleration, or as a... [See More]
- Features: RoHS; Adjustable Output Power; LED Indicators; Datalogging
- Operating Frequency: 2400
- Package Type: Unit
- Transmission Distance: 70 to 2000
from Campbell Scientific, Inc.
The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction... [See More]
- Features: Antenna Connector; LED Indicators; Connectorized; Ruggedized for Outdoor Use; Visual Indicator; Datalogging (optional feature)
- Applications: Mobile / Wireless Systems; Salellite Communications
- Device Type: Rec-Trans
- Package Type: Unit
from FMS USA, Inc.
The FMS radio transmitted tension monitoring system (RTM) is designed to monitor tension of individual wires or cables in rotating applications. This system sends all the collected data via radio transmission. The RTM system is a complete tension monitoring package designed to easily retrofit onto... [See More]
- Features: Antenna Connector; LED Indicators
- Package Type: Unit
- Applications: Rotating Machinery
- Operating Frequency: 2400
from steute
Wireless receiver RF [See More]
- Features: LED Indicators
- Package Type: Rack mount
- Device Type: Receiver
- Operating Frequency: 868
from LORD MicroStrain Sensing Systems
Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview. The SG-Link ® -LXRS ™ 3 Channel Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input... [See More]
- Features: RoHS; Adjustable Output Power; LED Indicators; Provides Sensor Excitation Voltage; Datalogging
- Operating Frequency: 2400
- Package Type: Unit
- Transmission Distance: 70 to 2000
from Campbell Scientific, Inc.
The AVW206 has the same features and capabilities as the AVW200, with the addition of an internal spread-spectrum radio for wireless communication. The radio operates in the 910- to 918-MHz frequency range, for use in America and Canada. The new AVW200 family of vibrating-wire interface modules... [See More]
- Features: LED Indicators; Provides Sensor Excitation Voltage; Visual Indicator; Datalogging (optional feature)
- Applications: Mobile / Wireless Systems
- Device Type: Transmitter
- Package Type: Unit
from steute
Wireless receiver RF [See More]
- Features: LED Indicators
- Package Type: Rack mount
- Device Type: Receiver
- Operating Frequency: 868
from LORD MicroStrain Sensing Systems
OEM Wireless Analog Sensor Node - Extended Range. Overview. The SG-Link ®-OEM-LXRS ™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This... [See More]
- Features: RoHS; Adjustable Output Power; LED Indicators; Provides Sensor Excitation Voltage; Datalogging
- Operating Frequency: 2400
- Package Type: Unit
- Transmission Distance: 70 to 2000
from steute
Wireless receiver RF [See More]
- Features: LED Indicators
- Package Type: Rack mount
- Device Type: Receiver
- Operating Frequency: 868
from LORD MicroStrain Sensing Systems
Overview. The TC-Link ® -1CH -LXRS ™ 6 Channel Wireless Thermocouple Node features a standard thermocouple input connector with an embedded cold junction temperature compensation sensor. On-board linearization algorithms are software programmable to support a wide range of thermocouple... [See More]
- Features: RoHS; Adjustable Output Power; LED Indicators; Datalogging
- Operating Frequency: 2400
- Package Type: Unit
- Transmission Distance: 70 to 2000
from steute
Wireless receiver RF [See More]
- Features: LED Indicators
- Package Type: Rack mount
- Device Type: Receiver
- Operating Frequency: 868
from LORD MicroStrain Sensing Systems
Overview. The TC-Link ® -6CH -LXRS ™ 6 Channel Wireless Thermocouple Node features six standard thermocouple input connectors, an embedded cold junction temperature compensation sensor, and an optional relative humidity sensor. On-board linearization algorithms are software programmable to... [See More]
- Features: RoHS; Adjustable Output Power; LED Indicators; Datalogging
- Operating Frequency: 2400
- Package Type: Unit
- Transmission Distance: 70 to 2000
from steute
Features/Options. EnOcean ® wireless technology. Communication via UDP or TCP/IP (Server or Client - Mode). Webserver based Setup. Transmitter/receiver assignment by teaching mode. LEDs for indication of operating state. SMA plug-in connector for external antenna [See More]
- Features: LED Indicators
- Package Type: Rack mount
- Device Type: Receiver
- Operating Frequency: 868
from LORD MicroStrain Sensing Systems
The V-Link ® -LXRS ® Wireless 7 Channel Analog Input Sensor Node features 4 differential input channels with optional bridge completion, 3 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of user-supplied... [See More]
- Features: RoHS; Adjustable Output Power; LED Indicators; Provides Sensor Excitation Voltage; Datalogging
- Operating Frequency: 2400
- Package Type: Unit
- Transmission Distance: 70 to 2000
from steute
Features/Options. sWave ® wireless technology. 1 potential-free relay output. 1 change-over contact, max. 6 A. Transmitter/receiver assignment by teaching mode. LEDs for indication of switching state. SMA plug-in connector for external antenna [See More]
- Features: LED Indicators
- Package Type: Rack mount
- Device Type: Receiver
- Operating Frequency: 868
from steute
Features/Options. sWave ® wireless technology. 2 potential-free relay outputs. 2 change-over contacts, max. 6 A. RS 232 interface. Transmitter/receiver assignment by teaching mode. LEDs for indication of switching state. SMA plug-in connector for external antenna [See More]
- Features: LED Indicators
- Package Type: Rack mount
- Device Type: Receiver
- Operating Frequency: 868