Type N Telemetry Receivers and Telemetry Transmitters
from Campbell Scientific, Inc.
The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction... [See More]
- RF Connectors: Type N; DB9
- Applications: Mobile / Wireless Systems; Salellite Communications
- Device Type: Rec-Trans
- Package Type: Unit
from HydroLynx Systems, Inc.
The Model 5351R/D Receiver/Decoder receives ALERT data transmissions from remote sites and provides an RS232 output for the central site computer. The Receiver and Decoder are housed in separate enclosures, which allows the Receiver to be located near the antenna tower and the Decoder to be placed... [See More]
- RF Connectors: Type N
- Supply Voltage: 120
- Device Type: Rec-Trans
- Operating Temperature: -40.0 to 60.0
from Emhiser Research, Inc.
Emhiser Research, Inc. designs and manufactures a complete line of airborne and ground-based telemetry equipment designed specifically for harsh military applications. Our tested and proven products are qualified on numerous high profile defense programs. [See More]
- RF Connectors: Type N
- Applications: Military / Defense
- Device Type: Transmitter
- Package Type: Mounting Holes
from Emhiser Research, Inc.
Emhiser Research, Inc. designs and manufactures a complete line of airborne and ground-based telemetry equipment designed specifically for harsh military applications. Our tested and proven products are qualified on numerous high profile defense programs. [See More]
- RF Connectors: Type N
- Applications: Military / Defense
- Device Type: Transmitter
- Package Type: Mounting Holes
from Emhiser Research, Inc.
Emhiser Research, Inc. designs and manufactures a complete line of airborne and ground-based telemetry equipment designed specifically for harsh military applications. Our tested and proven products are qualified on numerous high profile defense programs. [See More]
- RF Connectors: Type N
- Applications: Military / Defense
- Device Type: Transmitter
- Package Type: Mounting Holes