Connectorized Telemetry Receivers and Telemetry Transmitters
2 Results
High Data Rate GOES Transmitter -- TX312
from Campbell Scientific, Inc.
from Campbell Scientific, Inc.
The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction... [See More]
- Features: Antenna Connector; LED Indicators; Connectorized; Ruggedized for Outdoor Use; Visual Indicator; Datalogging (optional feature)
- Applications: Mobile / Wireless Systems; Salellite Communications
- Device Type: Rec-Trans
- Package Type: Unit
Wireless Telemetry System (WTS) for Load Cells and Torque Transducers
from Interface, Inc. - AZ
from Interface, Inc. - AZ
Transmitter Module (WTS-AM). mV/V or voltage input with full 24 bit ADC and up to 18 bit effective resolution at 200 updates/sec. 2.4 GHz frequency with up to 200 meter range. IP65 NEMA4 enclosure (80 x60 x30 mm). Battery operated (2@AA) with sleep mode. Factory set-up to work properly with your... [See More]
- Features: Connectorized; Provides Sensor Excitation Voltage; Visual Indicator
- Package Type: Unit
- Device Type: Rec-Trans
- Operating Frequency: 2400