Protected Screw Take-up Bearings

11 Results
Link-Belt DSB22447EK618 Take-up Assemblies Link-Belt Spherical Roller Bearings -- DSB22447EK618
from RegalRexnord

2 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Filled with 100% Grease and Housing Plugged [See More]

  • Component: Take-up Assembly (Frame with Bearing)
  • Bore Diameter: 2.94
  • Design Units: Inch
  • Rated Speed: 1500
Link-Belt DSB22447H12 Take-up Assemblies Link-Belt Spherical Roller Bearings -- DSB22447H12
from RegalRexnord

2 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal [See More]

  • Component: Take-up Assembly (Frame with Bearing)
  • Bore Diameter: 2.94
  • Design Units: Inch
  • Rated Speed: 1950
Link-Belt DSELB687930 Take-up Assemblies Link-Belt Spherical Roller Bearings -- DSELB687930
from RegalRexnord

4 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Adapter Mounted, D8 Taconite Sealing System [See More]

  • Component: Take-up Assembly (Frame with Bearing)
  • Frame Features: Top Angle; Protected Screw
  • Bearing Style: Ball / Roller Bearing
Link-Belt DSHB22563HHC18 Take-up Assemblies Link-Belt Spherical Roller Bearings -- DSHB22563HHC18
from RegalRexnord

3 15/16" Mounted Spherical Roller Bearing, Heavy Duty Top Angle Protected Screw Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal, Closed End Cap, Special Cover Locking Style [See More]

  • Component: Take-up Assembly (Frame with Bearing)
  • Bore Diameter: 3.94
  • Design Units: Inch
  • Rated Speed: 1400
Link-Belt DSLB6863C12 Take-up Assemblies Link-Belt Spherical Roller Bearings -- DSLB6863C12
from RegalRexnord

Product Family: Other Bearing; Line: Spherical Bearing [See More]

  • Component: Take-up Assembly (Frame with Bearing)
  • Static Load Rating: 132000
  • Dynamic Load Rating: 102000
  • Bearing Style: Ball / Roller Bearing
Link-Belt LHD2012 Take-up Frames Bearing Parts & Kits -- LHD2012
from RegalRexnord

Spherical Roller Bearing, Top Angle Protected Screw Take-up Frame [See More]

  • Component: Take-up Frame
  • Frame Length: 31
  • Take-up Travel: 12
  • Frame Width: 4
Link-Belt TD3U231E3 Take-up Blocks Ball Bearings -- TD3U231E3
from RegalRexnord

1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron Protected Screw Take-up Block, Eccentric Cam Locking Collar, Triple Lip Contact Seal [See More]

  • Component: Take-up Bearing
  • Frame Features: Protected Screw
  • Bearing Style: Ball / Roller Bearing
Link-Belt TDS4320412 Take-up Frames Bearing Parts & Kits -- TDS4320412
from RegalRexnord

Protected Screw Take-up Frame for TDS3U200 Series Take-up Assembly, 12" Travel [See More]

  • Component: Take-up Frame
  • Frame Features: Protected Screw
Link-Belt TDSU255N12 Take-up Assemblies Ball Bearings -- TDSU255N12
from RegalRexnord

Product Family: Other Bearing; Line: Other Bearing [See More]

  • Component: Take-up Assembly (Frame with Bearing)
  • Dynamic Load Rating: 14500
  • Rated Speed: 2950
  • Static Load Rating: 14300
Rexnord ZN102303 Take-up Blocks Rex Spherical Roller Bearings -- ZN102303
from RegalRexnord

3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Top Angle Protected Screw Take-up Block, Single Setscrew Locking Collar, Clearance Seal [See More]

  • Component: Take-up Bearing
  • Frame Features: Top Angle; Protected Screw
  • Bearing Style: Ball / Roller Bearing
Rexnord ZNT1012 Take-up Frames Bearing Parts & Kits -- ZNT1012
from RegalRexnord

Spherical Roller Bearing, Top Angle Protected Screw Take-up Frame [See More]

  • Component: Take-up Frame
  • Frame Features: Top Angle; Protected Screw
  • Take-up Travel: 12