Ball / Roller Bearing Take-up Bearings
from SKF/Global
SKF Y-bearing take-up units are available as standard with two different housing materials and can incorporate most of the bearings provided in the section Y-bearings. [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch (optional feature); Metric (optional feature)
- Component: Take-up Assembly (Frame with Bearing)
- Bore Diameter: 0.7500 to 2.36
from RegalRexnord
Rexnord BMHT125115MM18 Rex Spherical Roller Bearings ZHT5000 Take-up Assembly. Contact Rexnord for more details. [See More]
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Assembly (Frame with Bearing)
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Bearing Style: Ball / Roller Bearing
- Bearing Material: Bronze; Plastic
- Component: Take-up Bearing
- Bearing Features: Corrosion Resistant; Split Bearing
from Timken Company (The)
Available in a wide variety of sizes and configurations, Type E tapered roller bearing take-up units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges. Take-Up Wide Slot: 35 mm through 75 mm (1-3/8 ” through 3... [See More]
- Bearing Style: Ball / Roller Bearing
- Bore Diameter: 1.38 to 3.94
- Component: Take-up Bearing
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Filled with 100% Grease and Housing Plugged [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Assembly (Frame with Bearing)
- Bore Diameter: 2.94
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Assembly (Frame with Bearing)
- Bore Diameter: 2.94
from RegalRexnord
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Bearing
from RegalRexnord
4 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Adapter Mounted, D8 Taconite Sealing System [See More]
- Bearing Style: Ball / Roller Bearing
- Frame Features: Top Angle; Protected Screw
- Component: Take-up Assembly (Frame with Bearing)
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Extra Strength Conveyor Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Assembly (Frame with Bearing)
- Bore Diameter: 2.94
from RegalRexnord
3 7/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Bearing
- Bore Diameter: 3.44
from RegalRexnord
2" Mounted Ball Bearing, Medium Duty, Cast Iron Wide Slot Take-up Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease [See More]
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Bearing
from RegalRexnord
1" Mounted Ball Bearing, Standard Duty, Cast Iron Take-up Block, Setscrew Locking, Single Lip Contact Seal, Bearing Insert Black Oxide Coated [See More]
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Bearing
from RegalRexnord
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron Center Pull Take-up Block, Setscrew Locking, Single Lip Contact Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Bearing
- Bore Diameter: 1.25
from RegalRexnord
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron Standard Slot Center Pull Take-up Block, Eccentric Cam Locking Collar, Clearance Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Pull Configuration: Center Pull
- Component: Take-up Bearing
from RegalRexnord
1 5/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Take Up Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Bearing
- Bore Diameter: 1.62
from RegalRexnord
2 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron Take Up Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Bearing
- Bore Diameter: 2.5
from RegalRexnord
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Take Up Block, adapter mounted, Triple Lip Contact Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Bearing
- Bore Diameter: 2.69
from RegalRexnord
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron Protected Screw Take-up Block, Eccentric Cam Locking Collar, Triple Lip Contact Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Frame Features: Protected Screw
- Component: Take-up Bearing
from RegalRexnord
2 15/16" Mounted Ball Bearing, Standard Duty, Take-up Assembly, Setscrew Locking, Single Lip Contact Seal, 30" travel [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Assembly (Frame with Bearing)
- Bore Diameter: 2.94
from RegalRexnord
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron Wide Slot Take-up Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Bearing
from RegalRexnord
1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron Wide Slot Center Pull Take-up Block, Setscrew Locking, Single Lip Contact Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Bearing
- Bore Diameter: 1.44
from RegalRexnord
1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron Wide Slot Take-up Block, Setscrew Locking, Single Lip Contact Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Bearing
- Bore Diameter: 1.94
from RegalRexnord
1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron Wide Slot Center Pull Take-up Block, Setscrew Locking, Single Lip Contact Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Bearing
- Bore Diameter: 1.44
from RegalRexnord
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron Take-up Block, Eccentric Cam Locking Collar, Single Lip Contact Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Bearing
- Bore Diameter: 2.19
from RegalRexnord
2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron Take-up Block, Setscrew Locking, Clearance Seal, Steel Retainers, Hi-Temp Grease, Increased Clearance [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Bearing
- Bore Diameter: 2.94
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Bearing
- Bore Diameter: 2.94
from RegalRexnord
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Two Open Auxiliary Caps [See More]
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Bearing
from RegalRexnord
3 15/16" Mounted Spherical Roller Bearing, Center Pull Take-up Assembly, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap [See More]
- Bearing Style: Ball / Roller Bearing
- Design Units: Inch
- Component: Take-up Assembly (Frame with Bearing)
- Bore Diameter: 3.94