Lubrication Port Take-up Bearings
from Emerson Bearing Co.
M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units. [See More]
- Bearing Features: Lubrication Port
- Bore Diameter: 1.94
- Component: Take-up Bearing
from Emerson Bearing Co.
Wide slot, medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner... [See More]
- Bearing Features: Lubrication Port
- Bore Diameter: 0.8750
- Component: Take-up Bearing
from Emerson Bearing Co.
Wide slot, standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide... [See More]
- Bearing Features: Lubrication Port
- Bore Diameter: 0.6250
- Component: Take-up Bearing
from Emerson Bearing Co.
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. [See More]
- Bearing Features: Lubrication Port
- Bore Diameter: 1.75
- Component: Take-up Bearing