Iron Take-up Bearings
from RS Components, Ltd.
Take-up units are used to take up the slackness in conveyor belts. A nut is inserted into the slot and a bolt through the casting to adjust the belt tension. Made from cast iron to BS1452. Spherical bearing insert accommodates initial misalignment. Nitrile/fabric seals. Material = Cast Iron. Inside... [See More]
- Bearing Material: Iron
- Design Units: Metric
- Component: Take-up Bearing
- Bore Diameter: 1.97
from RS Components, Ltd.
Take-up units are often used to take up any slackness in conveyor belt systems. A nut is inserted into the slot in the body of the unit, and with a bolt threaded into the nut, drive belt tension can be adjusted accordingly. Material = Cast Iron. Inside Diameter = 20mm. Length = 94mm. Width = 89mm. [See More]
- Bearing Material: Iron
- Design Units: Metric
- Component: Take-up Bearing
- Bore Diameter: 0.7874
from RS Components, Ltd.
Take-up units are often used to take up any slackness in conveyor belt systems. A nut is inserted into the slot in the body of the unit, and with a bolt threaded into the nut, drive belt tension can be adjusted accordingly. Material = Cast Iron. Inside Diameter = 25mm. Length = 97mm. Width = 89mm. [See More]
- Bearing Material: Iron
- Design Units: Metric
- Component: Take-up Bearing
- Bore Diameter: 0.9843
from RS Components, Ltd.
Take-up units are often used to take up any slackness in conveyor belt systems. A nut is inserted into the slot in the body of the unit, and with a bolt threaded into the nut, drive belt tension can be adjusted accordingly. Material = Cast Iron. Inside Diameter = 30mm. Length = 113mm. Width = 102mm. [See More]
- Bearing Material: Iron
- Design Units: Metric
- Component: Take-up Bearing
- Bore Diameter: 1.18
from SKF/Global
SKF Y-bearing take-up units are available as standard with two different housing materials and can incorporate most of the bearings provided in the section Y-bearings. [See More]
- Bearing Material: Iron; Composite
- Design Units: Inch (optional feature); Metric (optional feature)
- Component: Take-up Assembly (Frame with Bearing)
- Bore Diameter: 0.7500 to 2.36