Top Angle Take-up Bearings
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Filled with 100% Grease and Housing Plugged [See More]
- Component: Take-up Assembly (Frame with Bearing)
- Bore Diameter: 2.94
- Design Units: Inch
- Rated Speed: 1500
from RegalRexnord
2 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal [See More]
- Component: Take-up Assembly (Frame with Bearing)
- Bore Diameter: 2.94
- Design Units: Inch
- Rated Speed: 1950
from RegalRexnord
4 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Adapter Mounted, D8 Taconite Sealing System [See More]
- Component: Take-up Assembly (Frame with Bearing)
- Frame Features: Top Angle; Protected Screw
- Bearing Style: Ball / Roller Bearing
from RegalRexnord
3 15/16" Mounted Spherical Roller Bearing, Heavy Duty Top Angle Protected Screw Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal, Closed End Cap, Special Cover Locking Style [See More]
- Component: Take-up Assembly (Frame with Bearing)
- Bore Diameter: 3.94
- Design Units: Inch
- Rated Speed: 1400
from RegalRexnord
Spherical Roller Bearing, Top Angle Protected Screw Take-up Frame [See More]
- Component: Take-up Frame
- Frame Length: 31
- Take-up Travel: 12
- Frame Width: 4
from RegalRexnord
3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Top Angle Protected Screw Take-up Block, Single Setscrew Locking Collar, Clearance Seal [See More]
- Component: Take-up Bearing
- Frame Features: Top Angle; Protected Screw
- Bearing Style: Ball / Roller Bearing
from RegalRexnord
Spherical Roller Bearing, Top Angle Protected Screw Take-up Frame [See More]
- Component: Take-up Frame
- Frame Features: Top Angle; Protected Screw
- Take-up Travel: 12