Manual Reset Option Safety Relays

2 Results
Contactor Overload Relays -- 2972373 [066167 EMT6-DB from Eaton Corporation]
from RS Components, Ltd.

Eaton 066167 EMT6-DB Overload Relay [See More]

  • Mounting: DIN; Din rail mount
Safety Relay -- ESM
from Euchner-U.S.A., Inc.

EUCHNER ESM Safety Relays are designed to evaluate connected safety components and reliably turn off hazardous machine functions in the event of an unsafe condition. It will also ensure that the machine cannot be restarted until the unsafe condition is corrected and the module reset. This can be... [See More]

  • Maximum Switching Current: 8.00
  • DC Voltage: 24
  • AC Voltage: 230
  • Mounting: DIN