Avalanche Photodiode Photosensor Modules

5 Results
Photosensors with front-end IC -- S13645-01CR
from Hamamatsu Photonics Europe

Compact 16-element APD array suitable for various light level detection (serial output). The S13645-01CR is a compact optical device that integrates 16-element Si APD array and preamp. It has a built-in DC feedback circuit for reducing the e ffects of background light. It also provides... [See More]

  • Module Type: Avalanche Photodiodes
  • Spectral Response: 400 to 1150
  • Number of Channels: 16
  • Voltage Output Sensitivity: 900
Photosensors with front-end IC -- S14137-01CR
from Hamamatsu Photonics Europe

Compact 16-element APD array suitable for various light level detection (parallel output). The S14137-01CR is a compact optical device that integrates a 16-element APD array and a preamp. The incident light pulse is converted into a voltage pulse, and then the converted pulse is output. It has a... [See More]

  • Module Type: Avalanche Photodiodes
  • Spectral Response: 420 to 1150
  • Number of Channels: 16
  • Voltage Output Sensitivity: 36
Photosensors with front-end IC -- S15597-01CT
from Hamamatsu Photonics Europe

Compact APD suitable for various light level detection ( Φ0.2 mm). The S15597-01CT is a compact optical device that integrates a Si APD and preamp. It has a built-in DC feedback circuit for reducing the effects of background light. It also provides excellent noise and frequency characteristics. [See More]

  • Module Type: Avalanche Photodiodes
  • Spectral Response: 400 to 1100
  • Number of Channels: 1
  • Voltage Output Sensitivity: 3200
Photon Detector Module -- MOD-0604-CER
from Photonique SA

Single photon sensitivity; 10mV/photoelectron; Built in temperature control [See More]

  • Module Type: Avalanche Photodiodes
  • Number of Channels: 1
  • Output Type: Voltage Output
  • Effective Area Diameter or Length: 1
Digital Ambient Light Photo Sensor with I2C Output -- APDS-9309
from Broadcom Inc.

The APDS-9309 is an ambient light sensor device with digital I2C compatible interface in a miniature 2mm x 2mm x 0.65mm package. The ambient light sensing feature utilizes dual photodiodes to approximate the human eye response to light intensity using an empirical formula. This allows the device to... [See More]

  • Module Type: Avalanche Photodiodes
  • Supply Voltage: 3.8
  • Output Type: Voltage Output
  • Package Type: Miniature ChipLED Package