Current Output Photosensor Modules

38 Results
Optical Sensors - Ambient Light, IR, UV Sensors -- 150-LX1970IDU-ND [LX1970IDU from Microchip Technology, Inc.]
from DigiKey

SENSOR OPT 520NM AMBIENT 8MSOP [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 520
  • Package Type: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Optical Sensors - Ambient Light, IR, UV Sensors -- 150-LX1972IBC-CT-ND [LX1972IBC-TR from Microchip Technology, Inc.]
from DigiKey

SENSOR OPT 520NM AMBIENT 1206 [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 520
  • Package Type: 1206 (3216 Metric)
Optical Sensors - Ambient Light, IR, UV Sensors -- 255-1848-1-ND [AMS104Y from Panasonic]
from DigiKey

SENSOR OPT 580NM AMBIENT 4SMD [See More]

  • Output Type: Current Output
  • Supply Voltage: 6
  • Spectral Response: 580
  • Package Type: 4-SOIC (0.087", 2.20mm Width)
Optical Sensors - Ambient Light, IR, UV Sensors -- 255-2655-ND [AMS302 from Panasonic]
from DigiKey

SENSOR OPT 580NM AMBIENT RADIAL [See More]

  • Output Type: Current Output
  • Supply Voltage: 6
  • Spectral Response: 580
  • Package Type: Radial
Optical Sensors - Ambient Light, IR, UV Sensors -- 255-3501-1-ND [AMS402Y from Panasonic]
from DigiKey

SENSOR OPT 560NM AMBIENT 0805 [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 560
  • Package Type: 0805 (2012 Metric)
Optical Sensors - Ambient Light, IR, UV Sensors -- 425-2650-1-ND [GA1A1S201WP from Sharp Microelectronics of the Americas]
from DigiKey

SENSOR OPT 555NM AMBIENT 4SMD [See More]

  • Output Type: Current Output
  • Supply Voltage: 3.2
  • Spectral Response: 555
  • Package Type: 4-SMD, No Lead
Optical Sensors - Ambient Light, IR, UV Sensors -- 425-2777-ND [GA1A2S100LY from Sharp Microelectronics of the Americas]
from DigiKey

SENSOR OPT 555NM AMBIENT RADIAL [See More]

  • Output Type: Current Output
  • Supply Voltage: 3.6
  • Spectral Response: 555
  • Package Type: Radial - 3 Leads
Optical Sensors - Ambient Light, IR, UV Sensors -- 425-2778-ND [GA1A2S100SS from Sharp Microelectronics of the Americas]
from DigiKey

SENSOR OPT 555NM AMBIENT RADIAL [See More]

  • Output Type: Current Output
  • Supply Voltage: 3.6
  • Spectral Response: 555
  • Package Type: Radial - 3 Leads
Optical Sensors - Ambient Light, IR, UV Sensors -- 475-1259-1-ND [SFH 5711-2/3-Z from ams-OSRAM AG]
from DigiKey

SENSOR OPT 555NM AMBIENT 4SMD [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 555
  • Package Type: 4-SMD, No Lead
Optical Sensors - Ambient Light, IR, UV Sensors -- 475-3614-1-ND [SFH 5701 from ams-OSRAM AG]
from DigiKey

SENSOR OPT 600NM AMBIENT SMD [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 600
  • Package Type: 2-SMD, No Lead
Optical Sensors - Ambient Light, IR, UV Sensors -- 516-1716-1-ND [APDS-9004-020 from Broadcom Inc.]
from DigiKey

SENSOR OPT 620NM AMB 4CHIPLED [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 620
  • Package Type: 1206 (3216 Metric)
Optical Sensors - Ambient Light, IR, UV Sensors -- 516-1717-1-ND [APDS-9005-020 from Broadcom Inc.]
from DigiKey

SENSOR OPT 500NM AMB 6CHIPLED [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 500
  • Package Type: 6-SMD, No Lead
Optical Sensors - Ambient Light, IR, UV Sensors -- 516-1718-1-ND [APDS-9006-020 from Broadcom Inc.]
from DigiKey

SENSOR OPT 500NM AMB 4CHIPLED [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 500
  • Package Type: 1206 (3216 Metric)
Optical Sensors - Ambient Light, IR, UV Sensors -- 516-1719-1-ND [APDS-9007-020 from Broadcom Inc.]
from DigiKey

SENSOR OPT 560NM AMB 6CHIPLED [See More]

  • Output Type: Current Output
  • Supply Voltage: 3.6
  • Spectral Response: 560
  • Package Type: 6-SMD, No Lead
Optical Sensors - Ambient Light, IR, UV Sensors -- 516-2662-1-ND [APDS-9008-020 from Broadcom Inc.]
from DigiKey

SENSOR OPT 565NM AMB 6CHIPLED [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 565
  • Package Type: 6-SMD, No Lead
Optical Sensors - Ambient Light, IR, UV Sensors -- 846-BH1680FVC-TR-ND [BH1680FVC-TR from ROHM Semiconductor USA, LLC]
from DigiKey

SENSOR OPT 530NM AMBIENT 5WSOF [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 530
  • Package Type: 5-SMD, Flat Leads
Optical Sensors - Ambient Light, IR, UV Sensors -- ALS-PDIC15-21B/TR8-ND [ALS-PDIC15-21B/TR8 from Everlight International Corp.]
from DigiKey

SENSOR OPT 580NM AMBIENT SMD [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 580
  • Package Type: 1206 (3216 Metric)
Optical Sensors - Ambient Light, IR, UV Sensors -- ALS-PDIC15-21C/L230/TR8-ND [ALS-PDIC15-21C/L230/TR8 from Everlight International Corp.]
from DigiKey

SENSOR OPT 590NM AMBIENT SMD [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 590
  • Package Type: 1206 (3216 Metric)
Optical Sensors - Ambient Light, IR, UV Sensors -- ALS-PDIC17-55C/TR8-ND [ALS-PDIC17-55C/TR8 from Everlight International Corp.]
from DigiKey

SENSOR OPT 590NM AMBIENT SMD [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 590
  • Package Type: 0805 (2012 Metric)
Optical Sensors - Ambient Light, IR, UV Sensors -- BH1603FVCCT-ND [BH1603FVC-TR from ROHM Semiconductor USA, LLC]
from DigiKey

SENSOR OPT 560NM AMBIENT 6WSOF [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 560
  • Package Type: 6-SMD, Flat Lead Exposed Pad
Optical Sensors - Ambient Light, IR, UV Sensors -- BH1682FVC-TRCT-ND [BH1682FVC-TR from ROHM Semiconductor USA, LLC]
from DigiKey

SENSOR OPT AMBIENT 5WSOF [See More]

  • Output Type: Current Output
  • Package Type: 5-SMD, Flat Leads
  • Supply Voltage: 5.5
Optical Sensors - Ambient Light, IR, UV Sensors -- ISL29000IROZ-ND [ISL29000IROZ from Renesas Electronics Corporation]
from DigiKey

SENSOR OPT 550NM AMBIENT 5ODFN [See More]

  • Output Type: Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 550
  • Package Type: 5-WDFN Exposed Pad
Optical Sensors - Ambient Light, IR, UV Sensors -- ISL29006IROZ-T7CT-ND [ISL29006IROZ-T7 from Renesas Electronics Corporation]
from DigiKey

SENSOR OPT 550NM AMBIENT 6ODFN [See More]

  • Output Type: Current Output
  • Supply Voltage: 3.6
  • Spectral Response: 550
  • Package Type: 6-WDFN Exposed Pad
Optical Sensors - Ambient Light, IR, UV Sensors -- ISL29007IROZ-T7CT-ND [ISL29007IROZ-T7 from Renesas Electronics Corporation]
from DigiKey

SENSOR OPT 550NM AMBIENT 6ODFN [See More]

  • Output Type: Current Output
  • Supply Voltage: 3.6
  • Spectral Response: 550
  • Package Type: 6-WDFN Exposed Pad
Leaded Logic Output Photodetector -- QSE258
from Light in Motion LLC

Description The device consists of a photodiode, a linear amplifier, a voltage regulator, a Schmitt trigger and an open collector output transistor. The Schmitt trigger provides hysteresis for noise immunity and pulse shaping. The open collector output allows interfacing with various logic level... [See More]

  • Output Type: Current Output
  • Supply Voltage: 16
  • Module Type: PIN Photodiode
Ambient Light Photo Sensor with Logarithmic Current Output -- APDS-9007
from Broadcom Inc.

The APDS-9007 is an analog current output Ambient Light Photo Sensor, packaged in a miniature chipLED lead-free surface mount package. This device provides a Logarithmic response over a wide dynamic range of 3 lux to 70K lux and has a low sensitivity variation across various light sources. It is... [See More]

  • Output Type: Current Output
  • Sensor Features: Cooled
  • Supply Voltage: 3.6
  • Window Material: Makrolon LQ2647/3147/3187
MAS Milli-Amp Light Sensor -- MAS-1
from PLC-Multipoint, Inc.

The MAS is a light level sensor. The sensor is powered by 24VDC and provides a 4-20mA analog signal. The MAS is factory calibrated with Full scale ranges of 100Fc, 250Fc, 1000Fc and 5000Fc response. Corresponding sensor housings, which includes; Indoor, Outdoor, Atrium and Skylight. [See More]

  • Output Type: Current Output
  • Effective Area Diameter or Length: 32.51
  • Module Type: PN Photodiode
  • Supply Voltage: 24
Surface Mount Large Area PIN Photodiode -- BPW34CS
from Light in Motion LLC

Features. Daylight Filter; BPW34FS. Clear Lens; BPW34CS. Chip Size 3mm square. Sensitive area 2.55 mm square. High Sensitivity. Low Capacitance. Reception Angle 120 degrees. Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ). Suffix ZR : Z bend ( undermount PCB ) [See More]

  • Output Type: Current Output
  • Spectral Response: 400 to 1100
  • Module Type: PIN Photodiode
Analog Output Reflective Sensor -- HSDL-9100-021
from Broadcom Inc.

HSDL-9100 is an analog-output reflective sensor with an integrated high efficiency infrared emitter and photodiode housed in a small form factor SMD package. [See More]

  • Output Type: Current Output
  • Package Type: SMD
  • Window Material: Lexan 141/920A/940A
Tunnel Illuminance Photo Diode Sensor -- TMAS
from PLC-Multipoint, Inc.

TMAS Tunnel illuminance sensors provide analog measurement in Foot-candles. TMAS sensors may be mounted to monitor ambient light near each entrance tunnel portal in unidirectional traffic bores or be located in a compromise location when both traffic directions share the same bore. The TMAS sensor... [See More]

  • Output Type: Current Output
  • Effective Area Diameter or Length: 127
  • Module Type: PN Photodiode
  • Effective Area Width: 102
Surface Mount Large Area PIN Photodiode -- BPW34FS
from Light in Motion LLC

Features. Daylight Filter; BPW34FS. Clear Lens; BPW34CS. Chip Size 3mm square. Sensitive area 2.55 mm square. High Sensitivity. Low Capacitance. Reception Angle 120 degrees. Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ). Suffix ZR : Z bend ( undermount PCB ) [See More]

  • Output Type: Current Output
  • Spectral Response: 730 to 1100
  • Module Type: PIN Photodiode
Digital Ambient Light Photo Sensor with I2C Output -- APDS-9306
from Broadcom Inc.

The APDS-9306 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. APDS-9306 has an ultra slim form factor with a height of only 0.34 mm. It consists of photodiode, ADC, oscillator and power-on reset to ensure consistent start-up. [See More]

  • Output Type: Current Output
  • Supply Voltage: 3.6
  • Spectral Response: 560
TO-18 Convex Lens Package Hermetic Silicon Photosensor -- QSA158
from Light in Motion LLC

Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. [See More]

  • Output Type: Current Output
  • Supply Voltage: 18
  • Module Type: PN Photodiode
  • Package Type: TO-18
Digital Ambient Light Photo Sensor with I2C Output -- APDS-9306-065
from Broadcom Inc.

The APDS-9306-065 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. It consists of photodiode, ADC, oscillator and power-on reset to ensure consistent start-up. The APDS-9306-065 approximates the response of the human eye and... [See More]

  • Output Type: Voltage Output; Current Output
  • Supply Voltage: 3.6
  • Spectral Response: 560
Miniature Ambient Light Photo Sensor with Digital (I2C) Output -- APDS-9301
from Broadcom Inc.

The APDS-9301 is Light-to-Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct I2C interface. Each device consists of one broadband photodiode (visible plus infrared) and one infrared photodiode. Two integrating ADCs convert the photodiode... [See More]

  • Output Type: Voltage Output; Current Output
  • Effective Area Width: 2.6
  • Effective Area Diameter or Length: 2.2
  • Supply Voltage: 3.8
Miniature Surface Mount Ambient Light Photo Sensor -- APDS-9005
from Broadcom Inc.

The APDS-9003, Miniature Surface Mount Ambient Light Photo Sensor is define as a low cost analog output ambient light photo sensor in a miniature chipLED lead free surface mount 6 pin package. The APDS-9003 has a spectral response wavelength that is very similar to the human eye. This ensures... [See More]

  • Output Type: Current Output
  • Window Material: Makrolon LQ2647/3147/3187
  • Supply Voltage: 5.5
  • Package Type: Leadfree Surface-Mount Package
Miniature Surface Mount Ambient Light Photo Sensor -- APDS-9009
from Broadcom Inc.

The APDS-9009 is a low cost analog-output ambient light photo sensor in an 8-pin ODFN lead-free surface mount package. It has an ultra slim form factor with a height of only 0.34 mm. It consist of a photo sensor whose spectral response is close to the CIE standard photopic observer. [See More]

  • Output Type: Voltage Output; Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 500
  • Package Type: 8-pin ODFN Lead-free Surface-mount Package