Voltage Output Photosensor Modules

40 Results
Optical Sensors - Ambient Light, IR, UV Sensors -- 150-LX1973AIDU-ND [LX1973AIDU from Microchip Technology, Inc.]
from DigiKey

SENSOR OPT 580NM AMBIENT 8MSOP [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 5.5
  • Spectral Response: 580
  • Package Type: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
200 MHz High Speed Photoreceivers -- HCA-S-200M
from Electro Optical Components, Inc.

The series HCA-S-200M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-200M is available with either a fast large area Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1650 nm, respectively. The... [See More]

  • Output Type: Voltage Output
  • Spectral Response: 320 to 1700
  • Module Type: PIN Photodiode
  • Supply Voltage: 15
Optical Sensors - Ambient Light, IR, UV Sensors -- 20-ISL76671AROZ-T7CT-ND [ISL76671AROZ-T7 from Renesas Electronics Corporation]
from DigiKey

SENSOR OPT 550NM AMBIENT 6ODFN [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 3
  • Spectral Response: 550
  • Package Type: 6-WDFN Exposed Pad
200 MHz Variable Gain Photoreceiver -- OE-300
from Electro Optical Components, Inc.

Adjustable transimpedance gain from 102 to 108V/A. Wide bandwidth up to 200 MHz. Various Si and InGaAs models cover the 320 to 1,700 nm wavelength range. High dynamic input range up to 10 mW optical power. Large optical detector size up to 3 mm dia. Very low noise, NEP down to 88 fW/ √Hz. [See More]

  • Output Type: Voltage Output
  • Spectral Response: 400 to 1700
  • Module Type: PIN Photodiode
  • Supply Voltage: 15
Optical Sensors - Ambient Light, IR, UV Sensors -- 223-1882-ND [EPM-4001 from TE Connectivity]
from DigiKey

SENSOR OPT 1080NM AMBIENT RADIAL [See More]

  • Output Type: Voltage Output
  • Package Type: Radial, Side View
  • Spectral Response: 1080
400 MHz High Speed Photoreceivers -- HCA-S-400M
from Electro Optical Components, Inc.

The series HCA-S-400M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-400M is available with either a fast Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1700 nm, respectively. The amplifier... [See More]

  • Output Type: Voltage Output
  • Spectral Response: 320 to 1700
  • Module Type: PIN Photodiode
  • Supply Voltage: 15
Optical Sensors - Ambient Light, IR, UV Sensors -- 296-23090-5-ND [OPT101P from Texas Instruments High-Performance Analog]
from DigiKey

SENSOR OPT 650NM AMBIENT 8DIP [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 36
  • Spectral Response: 650
  • Package Type: 8-DIP (0.300", 7.62mm)
High-Speed Balanced Photoreceiver, 4 MHz -- HCA-S
from Electro Optical Components, Inc.

FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality... [See More]

  • Output Type: Voltage Output
  • Spectral Response: 320 to 1060
  • Module Type: PIN Photodiode
  • Supply Voltage: 15
Optical Sensors - Ambient Light, IR, UV Sensors -- 296-36066-5-ND [OPT101PG4 from Texas Instruments High-Performance Analog]
from DigiKey

SENSOR OPT 650NM AMBIENT 8DIP [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 36
  • Spectral Response: 650
  • Package Type: 8-DIP (0.300", 7.62mm)
Low Noise Photoreceivers -- LCA-S-400K
from Electro Optical Components, Inc.

By combining state of the art Si and InGaAs photodiodes with the proven and outstanding FEMTO LCA Current Amplifier technology we designed a new family of photoreceivers with a remarkable performance. The LCA-S-400K is available with either a large area Si or InGaAs photodiode covering a spectral... [See More]

  • Output Type: Voltage Output
  • Spectral Response: 400 to 1700
  • Module Type: PIN Photodiode
Optical Sensors - Ambient Light, IR, UV Sensors -- 296-36135-5-ND [OPT101P-JG4 from Texas Instruments High-Performance Analog]
from DigiKey

SENSOR OPT 650NM AMBIENT 8SOP [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 36
  • Spectral Response: 650
  • Package Type: 8-SMD, Gull Wing
Ultra Low Noise Femtowatt Photoreceivers -- FWPR-20
from Electro Optical Components, Inc.

Ultra-Low-Noise – Min. NEP 0.7 fW/ √Hz allows direct detection down to 50fW. Transimpedance Amplifier with High Gain up to 1012 V/A Included. Wavelength Range from 320 nm to 1700 nm. Applications. Fluorescence Measurements. Spectroscopy. Electrophoresis. Chromatography. Replacement for... [See More]

  • Output Type: Voltage Output
  • Spectral Response: 320 to 1700
  • Module Type: PIN Photodiode
Optical Sensors - Ambient Light, IR, UV Sensors -- 505-ADPD2211ACPZ-R7CT-ND
from DigiKey

SENSOR OPT 528NM AMBIENT 8LFCSP [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 5
  • Spectral Response: 528
  • Package Type: 8-WDFN Exposed Pad
Ultra Low Noise Femtowatt Photoreceivers -- PWPR-2K
from Electro Optical Components, Inc.

FEATURES. Ultra-low noise, NEP ≤ 10 fW/ √Hz. Si and InGaAs models cover the wavelength range from 320 to 1700 nm. Bandwidth DC to 2 kHz. Transimpedance gain switchable 109 V/A, 1010 V/A. Free-space input 1.035 ″-40 threaded, alternatively 25 mm diameter unthreaded. Easily convertible... [See More]

  • Output Type: Voltage Output
  • Spectral Response: 320 to 1700
  • Module Type: PIN Photodiode
  • Supply Voltage: 15
Optical Sensors - Ambient Light, IR, UV Sensors -- 505-ADPD2212ACPZ-R7CT-ND
from DigiKey

SENSOR OPT 528NM AMBIENT 10LFCSP [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 5
  • Spectral Response: 528
  • Package Type: 10-WFDFN Exposed Pad
Variable-Gain Photoreceivers -- OE-200
from Electro Optical Components, Inc.

Adjustable Conversion Gain from 103 to 1011 V/W. Equ. Input Noise down to 10 fW/ √Hz. Bandwidth up to 500 kHz. Rise Time down to 700 ns. Calibration Traceable to NIST Standards. Signal Filters. Manual and Remote Control [See More]

  • Output Type: Voltage Output
  • Spectral Response: 320 to 1700
  • Module Type: PIN Photodiode
Optical Sensors - Ambient Light, IR, UV Sensors -- 516-1715-1-ND [APDS-9003-020 from Broadcom Inc.]
from DigiKey

SENSOR OPT 620NM AMB 6CHIPLED [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 5.5
  • Spectral Response: 620
  • Package Type: 6-SMD, No Lead
Optical Sensors - Ambient Light, IR, UV Sensors -- 516-2170-1-ND [APDS-9800-021 from Broadcom Inc.]
from DigiKey

SENSOR OPT 550NM AMBIENT 10SMD [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 3.6
  • Spectral Response: 550
  • Package Type: 10-SMD Module
Optical Sensors - Ambient Light, IR, UV Sensors -- 516-2293-1-ND [APDS-9120-020 from Broadcom Inc.]
from DigiKey

SENSOR OPT 950NM IR 10SMD [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 3.6
  • Spectral Response: 950
  • Package Type: 10-SMD Module
Optical Sensors - Ambient Light, IR, UV Sensors -- ADPD2214ACPZ-R7CT-ND
from DigiKey

SENSOR OPT 528NM AMBIENT 10LFCSP [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 5
  • Spectral Response: 528
  • Package Type: 10-WFDFN Exposed Pad
Optical Sensors - Ambient Light, IR, UV Sensors -- ISL29101IROZ-T7CT-ND [ISL29101IROZ-T7 from Renesas Electronics Corporation]
from DigiKey

SENSOR OPT 550NM AMBIENT 6ODFN [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 3.3
  • Spectral Response: 550
  • Package Type: 6-WDFN Exposed Pad
Optical Sensors - Ambient Light, IR, UV Sensors -- ML8511-00FCZ05BCT-ND [ML8511-00FCZ05B from ROHM Semiconductor USA, LLC]
from DigiKey

SENSOR OPT 365NM UV 12SMD [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 3.6
  • Spectral Response: 365
  • Package Type: 12-SMD, No Lead
Optical Sensors - Ambient Light, IR, UV Sensors -- MLX75305KXD-AAA-000-RECT-ND [MLX75305KXD-AAA-000-RE from Melexis NV]
from DigiKey

SENSOR OPT 850NM AMBIENT 8SOIC [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 5.5
  • Spectral Response: 850
  • Package Type: 8-SOIC (0.154", 3.90mm Width)
Optical Sensors - Ambient Light, IR, UV Sensors -- OPT101P-J-ND [OPT101P-J from Texas Instruments High-Performance Analog]
from DigiKey

SENSOR OPT 650NM AMBIENT 8SOP [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 36
  • Spectral Response: 650
  • Package Type: 8-SMD, Gull Wing
Optical Sensors - Ambient Light, IR, UV Sensors -- OPT301M-ND [OPT301M from Texas Instruments High-Performance Analog]
from DigiKey

SENSOR OPT 650NM AMBIENT TO99 [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 18
  • Spectral Response: 650
  • Package Type: TO-99-8 Metal Can
Optical Sensors - Ambient Light, IR, UV Sensors -- PNA4603H-ND [PNA4603H from Panasonic]
from DigiKey

SENSOR OPT 700NM AMB LSTFR 103 [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 5.5
  • Spectral Response: 700
  • Package Type: 3-SIP, Side View
Optical Sensors - Ambient Light, IR, UV Sensors -- PNA4603H00LB-ND [PNA4603H00LB from Panasonic]
from DigiKey

SENSOR OPT 700NM AMBIENT RADIAL [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 5.5
  • Spectral Response: 700
  • Package Type: Radial - 3 Leads
Optical Sensors - Ambient Light, IR, UV Sensors -- TSL12-S-LF-ND [TSL12S-LF from ams-OSRAM AG]
from DigiKey

SENSOR OPT 640NM AMB SIDELOOKER [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 5.5
  • Spectral Response: 640
  • Package Type: Radial - 3 Leads
Optical Sensors - Ambient Light, IR, UV Sensors -- TSL12-TCT-ND [TSL12T from ams-OSRAM AG]
from DigiKey

SENSOR OPT 640NM AMBIENT 4SMD [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 5.5
  • Spectral Response: 640
  • Package Type: 1510 (3825 Metric)
Optical Sensors - Ambient Light, IR, UV Sensors -- TSL13-TCT-ND [TSL13T from ams-OSRAM AG]
from DigiKey

SENSOR OPT 640NM AMBIENT 4SMD [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 5.5
  • Spectral Response: 640
  • Package Type: 1510 (3825 Metric)
TO-18 Convex Lens Package Hermetic Silicon Photosensor -- QSA156
from Light in Motion LLC

Description: The OSA15X family are OPTOLOGICTM ICs which feature a Schmitt trigger at output which provides hysteresis for noise immunity anti pulse shaping. The basic building block of this IC consists of a photodiode, a line as amplifier, voltage regulator, Schmitt trigger and four output options. [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 18
  • Module Type: PN Photodiode
  • Package Type: TO-18
Digital Ambient Light Photo Sensor with I2C output -- APDS-9300
from Broadcom Inc.

The APDS-9300 is a low-voltage Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct I2C interface. Each device consists of one broadband photodiode (visible plus infrared) and one infrared photodiode. Two integrating ADCs convert the photodiode... [See More]

  • Output Type: Voltage Output
  • Window Material: Makrolon LQ2647/3147/3187
  • Supply Voltage: 2.5
  • Package Type: Miniature ChipLED Package
Cellestial CES Light Sensor -- CES-I
from PLC-Multipoint, Inc.

The CES belongs to a family of sensors that monitor either task or ambient light levels precisely. The light level measured is converted to an analog signal that is sent to the controller of the Energy Management System (EMS). The CES allows the Heating Ventilation Air Conditioning Energy Management... [See More]

  • Output Type: Voltage Output
  • Effective Area Diameter or Length: 31.24
  • Module Type: PN Photodiode
  • Window Material: Clear
Digital Ambient Light Photo Sensor with I2C Output -- APDS-9306-065
from Broadcom Inc.

The APDS-9306-065 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. It consists of photodiode, ADC, oscillator and power-on reset to ensure consistent start-up. The APDS-9306-065 approximates the response of the human eye and... [See More]

  • Output Type: Voltage Output; Current Output
  • Supply Voltage: 3.6
  • Spectral Response: 560
PD Linear Photodiode Sensor -- PD1
from PLC-Multipoint, Inc.

The PLC-MULTIPOINT PD is a Class 2, low voltage light sensor designed to provide input to PLC-MULTIPOINT controllers. The PD sensor may also serve as input into analog scaling boards used in energymanagement systems. PD sensor models are available in a wide variety of light sensing ranges and... [See More]

  • Output Type: Voltage Output
  • Effective Area Diameter or Length: 31.24
  • Module Type: PN Photodiode
  • Supply Voltage: 12
Digital Ambient Light Photo Sensor with I2C Output -- APDS-9309
from Broadcom Inc.

The APDS-9309 is an ambient light sensor device with digital I2C compatible interface in a miniature 2mm x 2mm x 0.65mm package. The ambient light sensing feature utilizes dual photodiodes to approximate the human eye response to light intensity using an empirical formula. This allows the device to... [See More]

  • Output Type: Voltage Output
  • Supply Voltage: 3.8
  • Module Type: Avalanche Photodiodes
  • Package Type: Miniature ChipLED Package
Miniature Ambient Light Photo Sensor with Digital (I2C) Output -- APDS-9301
from Broadcom Inc.

The APDS-9301 is Light-to-Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct I2C interface. Each device consists of one broadband photodiode (visible plus infrared) and one infrared photodiode. Two integrating ADCs convert the photodiode... [See More]

  • Output Type: Voltage Output; Current Output
  • Effective Area Width: 2.6
  • Effective Area Diameter or Length: 2.2
  • Supply Voltage: 3.8
Miniature Surface Mount Ambient Light Photo Sensor -- APDS-9009
from Broadcom Inc.

The APDS-9009 is a low cost analog-output ambient light photo sensor in an 8-pin ODFN lead-free surface mount package. It has an ultra slim form factor with a height of only 0.34 mm. It consist of a photo sensor whose spectral response is close to the CIE standard photopic observer. [See More]

  • Output Type: Voltage Output; Current Output
  • Supply Voltage: 5.5
  • Spectral Response: 500
  • Package Type: 8-pin ODFN Lead-free Surface-mount Package
Miniature Surface-Mount Ambient Light Photo Sensor -- APDS-9008
from Broadcom Inc.

The APDS-9008 is a low cost true 1.8V analog-output ambient photo sensor in miniature chipLED lead free surface mount package. It consists of a photo sensor, whose spectral response is close to the CIE standard photopic observer. The APDS-9008 is ideal for portable electronic devices applications in... [See More]

  • Output Type: Voltage Output
  • Effective Area Diameter or Length: 1.6
  • Module Type: PN Photodiode
  • Spectral Response: 565
Signal Conditioning IC For Proximity Sensors -- APDS-9700
from Broadcom Inc.

APDS-9700 is a single chip solution that consists of a LED driver circuit, sunlight cancellation and built-in LED stuck high protection circuit integrated into a single chip. APDS-9700 has artificial light immunity and is also operational under the sun. Design flexibility is optimized as APDS-9700... [See More]

  • Output Type: Voltage Output
  • Package Type: 8-Pin QFN Package
  • Supply Voltage: 4.5