Cooled Photosensor Modules

2 Results
Ambient Light Photo Sensor with Logarithmic Current Output -- APDS-9007
from Broadcom Inc.

The APDS-9007 is an analog current output Ambient Light Photo Sensor, packaged in a miniature chipLED lead-free surface mount package. This device provides a Logarithmic response over a wide dynamic range of 3 lux to 70K lux and has a low sensitivity variation across various light sources. It is... [See More]

  • Output Type: Current Output
  • Sensor Features: Cooled
  • Supply Voltage: 3.6
  • Window Material: Makrolon LQ2647/3147/3187
Miniature Surface Mount Ambient Light Photo Sensor -- APDS-9006
from Broadcom Inc.

The APDS-9003, Miniature Surface Mount Ambient Light Photo Sensor is define as a low cost analog output ambient light photo sensor in a miniature chipLED lead free surface mount 6 pin package. The APDS-9003 has a spectral response wavelength that is very similar to the human eye. This ensures... [See More]

  • Output Type: Current Output
  • Sensor Features: Cooled
  • Supply Voltage: 5.5
  • Window Material: Makrolon LQ2647/3147/3187