PIN Photodiode Photosensor Modules

9 Results
Femtowatt Photoreceiver, Silicon, 320-1050 nm, 1 mm Diameter, 8-32 / M4 -- 2151
from Newport MKS

The 2151 Femtowatt Silicon Photoreceiver is ideal when you need the ultimate in low-light-level detection in the 300 to 1050 nm range. When used with a chopper and a lock-in amplifier, these receivers can easily achieve sensitivity levels in the femtowatt range. These receivers provide amazing... [See More]

  • Module Type: PIN Photodiode
200 MHz High Speed Photoreceivers -- HCA-S-200M
from Electro Optical Components, Inc.

The series HCA-S-200M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-200M is available with either a fast large area Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1650 nm, respectively. The... [See More]

  • Module Type: PIN Photodiode
  • Spectral Response: 320 to 1700
  • Output Type: Voltage Output
  • Supply Voltage: 15
200 MHz Variable Gain Photoreceiver -- OE-300
from Electro Optical Components, Inc.

Adjustable transimpedance gain from 102 to 108V/A. Wide bandwidth up to 200 MHz. Various Si and InGaAs models cover the 320 to 1,700 nm wavelength range. High dynamic input range up to 10 mW optical power. Large optical detector size up to 3 mm dia. Very low noise, NEP down to 88 fW/ √Hz. [See More]

  • Module Type: PIN Photodiode
  • Spectral Response: 400 to 1700
  • Output Type: Voltage Output
  • Supply Voltage: 15
400 MHz High Speed Photoreceivers -- HCA-S-400M
from Electro Optical Components, Inc.

The series HCA-S-400M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-400M is available with either a fast Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1700 nm, respectively. The amplifier... [See More]

  • Module Type: PIN Photodiode
  • Spectral Response: 320 to 1700
  • Output Type: Voltage Output
  • Supply Voltage: 15
High-Speed Balanced Photoreceiver, 4 MHz -- HCA-S
from Electro Optical Components, Inc.

FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality... [See More]

  • Module Type: PIN Photodiode
  • Spectral Response: 320 to 1060
  • Output Type: Voltage Output
  • Supply Voltage: 15
Low Noise Photoreceivers -- LCA-S-400K
from Electro Optical Components, Inc.

By combining state of the art Si and InGaAs photodiodes with the proven and outstanding FEMTO LCA Current Amplifier technology we designed a new family of photoreceivers with a remarkable performance. The LCA-S-400K is available with either a large area Si or InGaAs photodiode covering a spectral... [See More]

  • Module Type: PIN Photodiode
  • Spectral Response: 400 to 1700
  • Output Type: Voltage Output
Leaded Logic Output Photodetector -- QSE258
from Light in Motion LLC

Description The device consists of a photodiode, a linear amplifier, a voltage regulator, a Schmitt trigger and an open collector output transistor. The Schmitt trigger provides hysteresis for noise immunity and pulse shaping. The open collector output allows interfacing with various logic level... [See More]

  • Module Type: PIN Photodiode
  • Supply Voltage: 16
  • Output Type: Current Output
Surface Mount Large Area PIN Photodiode -- BPW34CS
from Light in Motion LLC

Features. Daylight Filter; BPW34FS. Clear Lens; BPW34CS. Chip Size 3mm square. Sensitive area 2.55 mm square. High Sensitivity. Low Capacitance. Reception Angle 120 degrees. Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ). Suffix ZR : Z bend ( undermount PCB ) [See More]

  • Module Type: PIN Photodiode
  • Spectral Response: 400 to 1100
  • Output Type: Current Output
Surface Mount Large Area PIN Photodiode -- BPW34FS
from Light in Motion LLC

Features. Daylight Filter; BPW34FS. Clear Lens; BPW34CS. Chip Size 3mm square. Sensitive area 2.55 mm square. High Sensitivity. Low Capacitance. Reception Angle 120 degrees. Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ). Suffix ZR : Z bend ( undermount PCB ) [See More]

  • Module Type: PIN Photodiode
  • Spectral Response: 730 to 1100
  • Output Type: Current Output