Submersible or Water Resistant Conductivity Electrodes

14 Results
High pressure, hot-tap, stainless steel electrodes -- TB27
from ABB Measurement & Analytics

The TB27 conductivity cell can be inserted or removed from process lines or vessels via a ball valve without disturbing the process. The TB27 sensor is designed for applications that exceed standard hot-tap sensor pressure ratings and for operator safety. An extraction housing isolates the operator... [See More]

  • Conductivity Range: 0.0 to 200
  • Mounting Options: In-Line (Insertion); Hot Tap
  • Cell Constant (k): 0.01; 0
  • Maximum Diameter / Width: 1.5
In-line, stainless steel electrodes -- TB264
from ABB Measurement & Analytics

The TB264 conductivity cell can be installed either in-line using a 25 mm fitting or used for flow cell applications. In-line applications use either an existing 25 mm port or a bushing and holder nut must be purchased. Flow cell installations enable users to calibrate and isolate the sensor for... [See More]

  • Conductivity Range: 0.0 to 200
  • Mounting Options: In-Line (Insertion) (optional feature); Flow Thru (Pipeline)
  • Cell Constant (k): 0.01; 0
  • Maximum Diameter / Width: 0.9843
Insertion / submersion / hot-tap, stainless steel electrodes -- TB26
from ABB Measurement & Analytics

The TB26 conductivity cell is easily installed into process lines and vessels via the integral 3/4 in. NPT threads, submersed directly into lines and vessels via the 1/2 in. NPT backthreads, or inserted into a process line or vessel through a ball valve. A ball valve provides isolation between the... [See More]

  • Conductivity Range: 0.0 to 200
  • Mounting Options: In-Line (Insertion); Hot Tap
  • Cell Constant (k): 0.01
  • Maximum Diameter / Width: 1.5
Tri-clamp type, stainless steel electrodes -- TB25
from ABB Measurement & Analytics

The TB25 conductivity cell with integral tri-clamp fitting is designed for for use in sanitary applications. A Food and Drug Administration (FDA) approved silicone potting material around the body of the sensor seals the measurement electrode tip. The first style available has an extended face that... [See More]

  • Conductivity Range: 0.0 to 200
  • Mounting Options: In-Line (Insertion)
  • Cell Constant (k): 0.01; 0
  • Maximum Diameter / Width: 3.58
Inductive Conductivity Transmitter -- CombiLyz® AF14
from Baumer Ltd.

The CombiLyz ® AFI4/AFI5 is an inductive conductivity transmitter for media analysis, differentiation and separation. It is designed to meet industrial and hygienic requirements in applications with medium to high range conductivity. CombiLyz ® consists of a conductivity sensor and a... [See More]

  • Conductivity Range: 500 to 1.00E6
  • Response Time: 2 to 15
  • Electrode Accuracy: 1 to 1.5
  • Mounting Options: In-Line (Insertion)
Conductivity Electrodes -- 04 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI conductivity sensors are available in several standard models to fita variety of needs. We offer glass, epoxy, plastic (polycarbonate), Kynar ®, CPVC and ABS body construction types for platinum, titanium and graphite cells. We offer platinum cells in plate, pin and band styles for two-cell... [See More]

  • Cell Constant (k): 0.1; 1; 10
  • Maximum Diameter / Width: 0.4724
  • Mounting Options: In-Line (Insertion) (optional feature)
  • Maximum Length: 0.7500
Swansensor Inducon1000, Convertible -- A-87.351.250
from SWAN Analytical USA, INC.

Sensor for the measurement of the specific conductivity. Toroidal design with integrated temperature sensor. For applications in the chemical, food & dairy, refinery, pulp & paper, metal finishing and wastewater industries. For conductivity measurements and monitoring of chemical... [See More]

  • Conductivity Range: 0.2000 to 2000
  • Maximum Diameter / Width: 1.38
  • Mounting Options: In-Line (Insertion)
  • Maximum Length: 5
Insertion/Submersion Conductivity Sensor -- Model 150
from Emerson Automation Solutions – Rosemount

IDEAL FOR USE AS A SETPOINT DETECTOR where accuracy over a broad range of conductivity is not needed. SUITABLE FOR INSERTION OR SUBMERSION APPLICATIONS. AVAILABLE WITH 0.1, 0.5 AND 1.0/cm CELL CONSTANTS. The Model 150 contacting conductivity sensor is a good choice for applications where accuracy... [See More]

  • Conductivity Range: 0.0 to 10000
  • Mounting Options: In-Line (Insertion)
  • Cell Constant (k): 0.1; 1; 0.5
  • Maximum Diameter / Width: 1
Conductivity Sensor -- CF60
from optek-Danulat, Inc.

The CF60 conductivity sensor features a superior six-electrode, four-pole design. The patented arrangement of the four current electrodes around the two potential electrodes results in a reliable and precise measurement of a broad conductivity range from 1 µS/cm up to 850 mS/cm. This unique design... [See More]

  • Conductivity Range: 1 to 850000
  • Features: Built-in Temperature Sensor; Temperature Compensated; Designed for Sanitary Applications; Submersible or Water Resistant
  • Mounting Options: In-Line (Insertion)
  • Operating Temp: -10 to 135
Swansensor Pharmacon NPT -- A-87.335.210
from SWAN Analytical USA, INC.

A state of the Art sensor for all WFI and Ultra Pure Water application. The NPT adaption allows a huge installation range in steel and PVDF tubes. Detailed certificates are delivered with the sensor. The durable connector allowes a disconnection and together with our traceable resistors sets you can... [See More]

  • Conductivity Range: 0.0550 to 1000
  • Cell Constant (k): 0.1
  • Electrode Accuracy: 2 to 3
  • Mounting Options: In-Line (Insertion)
PUR-SENSE™ Toroidal Conductivity Sensor -- Model 225
from Emerson Automation Solutions – Rosemount

NON-CONTACTING SENSOR resists corrosion and fouling. 2-INCH TRI-CLAMP ® process connection. 3A SANITARY OPTION available. USP CLASS VI OPTION available. The Model 225 non-contacting toroidal (inductive) conductivity sensor is intended for pharmaceutical and food and beverage applications where a... [See More]

  • Conductivity Range: 15 to 2.00E6
  • Mounting Options: In-Line (Insertion)
  • Cell Constant (k): 2.7
  • Maximum Diameter / Width: 1.58
Swansensor Pharmacon SAN -- A-87.335.110
from SWAN Analytical USA, INC.

A state of the art sensor for all sanitary water application. With short fix cable for easy installation. The durable connector allowes a disconnection for USP transmitter validation. Cables with different lengths are available. [See More]

  • Conductivity Range: 0.0550 to 1000
  • Cell Constant (k): 0.1
  • Electrode Accuracy: 2 to 3
  • Mounting Options: In-Line (Insertion)
Sanitary Flow-through Toroidal Conductivity Sensor -- Model 245
from Emerson Automation Solutions – Rosemount

FLOW THROUGH DESIGN is ideal for applications where protrusion of the sensor into the piping is undesirable. AVAILABLE IN FOUR LINE SIZES with Tri-Clamp ® fittings. WETTED PLASTICS AND ELASTOMERS COMPLIANT WITH 21CFR177. The Model 245 is a flow-through toroidal (inductive) conductivity sensor... [See More]

  • Conductivity Range: 100 to 2.00E6
  • Maximum Diameter / Width: 3.5
  • Mounting Options: Flow Thru (Pipeline)
  • Maximum Length: 7.5
Swansensor RC U -- A-87.322.200
from SWAN Analytical USA, INC.

Sensor for the measurement of the specific conductivity and specific resistivity in high purity water, e.g. in power plants and semiconductor manufacturing plants. Sensor with certificate: The cell constant is defined with a precision of 5 digits after the decimal point. The temperature correction... [See More]

  • Conductivity Range: 0.0050 to 1000
  • Cell Constant (k): 0.01
  • Electrode Accuracy: 0.5000
  • Mounting Options: In-Line (Insertion)