Temperature Compensated Conductivity Electrodes

17 Results
High pressure, hot-tap, stainless steel electrodes -- TB27
from ABB Measurement & Analytics

The TB27 conductivity cell can be inserted or removed from process lines or vessels via a ball valve without disturbing the process. The TB27 sensor is designed for applications that exceed standard hot-tap sensor pressure ratings and for operator safety. An extraction housing isolates the operator... [See More]

  • Conductivity Range: 0.0 to 200
  • Mounting Options: In-Line (Insertion); Hot Tap
  • Cell Constant (k): 0.01; 0
  • Maximum Diameter / Width: 1.5
CONDUCELL PWSE ARC TC 1.5" -- 242720
from Hamilton Company

The Conducell PWSE Arc 2-pole conductivity sensor is designed for the use in liquids with very low conductivity, i.e. Ultra Pure Water, Pure Water and Water for Injection, particularly in the pharmaceutical and chemical industry. [See More]

  • Conductivity Range: 0.0100 to 2000
  • Cell Constant (k): 0.1
  • Electrode Accuracy: 3
  • Mounting Options: Flow Thru (Pipeline)
900 Series Multi-Parameter Monitor/Controller -- 900M-1C
from Myron L Company

BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. Prevent Equipment Damage. Reduce Waste. Protect the Environment. Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user... [See More]

  • Conductivity Range: 0.0 to 200
  • Maximum Diameter / Width: 3.78
  • Electrode Accuracy: 1
  • Maximum Length: 3.78
In-line, stainless steel electrodes -- TB264
from ABB Measurement & Analytics

The TB264 conductivity cell can be installed either in-line using a 25 mm fitting or used for flow cell applications. In-line applications use either an existing 25 mm port or a bushing and holder nut must be purchased. Flow cell installations enable users to calibrate and isolate the sensor for... [See More]

  • Conductivity Range: 0.0 to 200
  • Mounting Options: In-Line (Insertion) (optional feature); Flow Thru (Pipeline)
  • Cell Constant (k): 0.01; 0
  • Maximum Diameter / Width: 0.9843
Insertion / submersion / hot-tap, stainless steel electrodes -- TB26
from ABB Measurement & Analytics

The TB26 conductivity cell is easily installed into process lines and vessels via the integral 3/4 in. NPT threads, submersed directly into lines and vessels via the 1/2 in. NPT backthreads, or inserted into a process line or vessel through a ball valve. A ball valve provides isolation between the... [See More]

  • Conductivity Range: 0.0 to 200
  • Mounting Options: In-Line (Insertion); Hot Tap
  • Cell Constant (k): 0.01
  • Maximum Diameter / Width: 1.5
Tri-clamp type, stainless steel electrodes -- Model TB451
from ABB Measurement & Analytics

The TB451 conductivity cell has an integral Tri-Clamp fitting and is designed for use in sanitary applications. ABB offers two styles of these sensors. The first is a flush-face style that meets the process at the Tri-Clamp fitting. The second has an extended face designed to meet the process at the... [See More]

  • Conductivity Range: 0.0 to 2.00E6
  • Mounting Options: In-Line (Insertion)
  • Cell Constant (k): 0
  • Maximum Diameter / Width: 1.5
Inductive Conductivity Transmitter -- CombiLyz® AF14
from Baumer Ltd.

The CombiLyz ® AFI4/AFI5 is an inductive conductivity transmitter for media analysis, differentiation and separation. It is designed to meet industrial and hygienic requirements in applications with medium to high range conductivity. CombiLyz ® consists of a conductivity sensor and a... [See More]

  • Conductivity Range: 500 to 1.00E6
  • Response Time: 2 to 15
  • Electrode Accuracy: 1 to 1.5
  • Mounting Options: In-Line (Insertion)
Conductivity Cells -- CDCE-90
from OMEGA Engineering, Inc.

•. Compatible with CDCN-90A, CDCN-91, CDTX-90A, CDCN-5800. •. Fitting Material: Polypropylene. •. Electrodes: 316 SS [See More]

  • Conductivity Range: 0.0100 to 400000
  • Mounting Options: Hand Held (Dip) or Portable
  • Cell Constant (k): 0.01 (optional feature); 0.1 (optional feature); 1 (optional feature); 10 (optional feature); 20
  • Maximum Diameter / Width: 0.5000 to 0.8000
ENDURANCE™ Conductivity Sensors -- Model 400
from Emerson Automation Solutions – Rosemount

The Model 400 is a screw-in type conductivity sensor available in three cell constants covering a broad range of conductivity. It has titanium electrodes and is available with both integral and quick-disconnect cable. SCREW-IN process connection. RUGGED CONSTRUCTION: titanium electrodes with 316... [See More]

  • Conductivity Range: 500 to 200000
  • Mounting Options: In-Line (Insertion)
  • Cell Constant (k): 0.01; 0.1; 1; 10
  • Maximum Diameter / Width: 0.2500 to 1.25
Conductivity Sensor -- CF60
from optek-Danulat, Inc.

The CF60 conductivity sensor features a superior six-electrode, four-pole design. The patented arrangement of the four current electrodes around the two potential electrodes results in a reliable and precise measurement of a broad conductivity range from 1 µS/cm up to 850 mS/cm. This unique design... [See More]

  • Conductivity Range: 1 to 850000
  • Features: Built-in Temperature Sensor; Temperature Compensated; Designed for Sanitary Applications; Submersible or Water Resistant
  • Mounting Options: In-Line (Insertion)
  • Operating Temp: -10 to 135
Conductivity Probe -- FY A641-LF
from Clark Solutions

The FYA600-Series sensors are ideal for monitoring the amount of gases in the ambient environment. The measurement of these critical gases is useful for monitoring air quality, particularly in environmental chambers and incubators in which the development of organisms is critical. Standard sensor... [See More]

  • Conductivity Range: 0.0100 to 5
  • Cell Constant (k): 1
  • Electrode Accuracy: 1
  • Features: Temperature Compensated
Analog Contacting Conductivity Sensors -- 3400
from Hach

These enhanced performance sensors are manufactured to exacting tolerances using high quality, rugged materials for demanding applications including ultra-pure water, clean-in-place (CIP), and boiler/condensate monitoring. The sensors measure from theoretically pure water (0.057 µS/cm or 18.2 M... [See More]

  • Conductivity Range: 0.0 to 200000
  • Response Time: 30
  • Electrode Accuracy: 2
  • Cell Constant (k): 1 (optional feature); 10 (optional feature); 0.05, 0.5, 5
Toroidal Submersion/Insertion Conductivity Sensor -- Model 226
from Emerson Automation Solutions – Rosemount

The Model 226 is a rugged, large bore sensor molded from chemically resistant PEEK. The large bore resists plugging, allowing the sensor to work well in liquids having a high concentration of suspended solids. PEEK BODY resists corrosion. LARGE TOROID OPENING resists plugging, making the sensor... [See More]

  • Conductivity Range: 5 to 1000
  • Maximum Diameter / Width: 0.8750 to 1.25
  • Mounting Options: In-Line (Insertion)
  • Maximum Length: 8.4
Analog Inductive Conductivity Sensors -- 3700
from Hach

Electrodeless Conductivity Sensor. Wide Measuring Range. Hach's Inductive Conductivity Sensors measure 200 up to 2,000,000 micro Siemens/cm. A built-in Pt 1000 RTD compensates the measured conductivity for changes in process temperature. Low Maintenance Design. The inductive sensor design eliminates... [See More]

  • Conductivity Range: 200 to 2.00E6
  • Mounting Options: In-Line (Insertion) (optional feature); Flow Thru (Pipeline) (optional feature); Immersion
  • Electrode Accuracy: 0.0100
  • Maximum Diameter / Width: 2
Toroidal Submersion/Insertion Conductivity Sensor -- Model 228
from Emerson Automation Solutions – Rosemount

The Model 228 sensor is a general purpose toroidal conductivity sensor for use in dirty, corrosive, and high conductivity applications. It is available in both PEEK and Tefzel ®. GENERAL PURPOSE SENSOR for use in dirty, corrosive, or high conductivity liquids. USE WITH SCREW-IN OR RETRACTABLE... [See More]

  • Conductivity Range: 15 to 2000
  • Maximum Diameter / Width: 1.5
  • Mounting Options: In-Line (Insertion)
  • Maximum Length: 23.81
Digital Contacting Conductivity Sensors -- 3400
from Hach

These enhanced performance sensors are manufactured to exacting tolerances using high quality, rugged materials for demanding applications including ultra-pure water, clean-in-place (CIP), and boiler/condensate monitoring. Each sensor is tested to determine its unique, absolute four-digit cell... [See More]

  • Conductivity Range: 0.0 to 200000
  • Response Time: 30
  • Electrode Accuracy: 2
  • Cell Constant (k): 10 (optional feature); 0.5, 5
Digital Inductive Conductivity Sensors -- 3700
from Hach

Electrodeless Conductivity Sensor. Wide Measuring Range. Hach's Inductive Conductivity Sensors measure 200 up to 2,000,000 micro Siemens/cm. A built-in Pt 1000 RTD compensates the measured conductivity for changes in process temperature. Low Maintenance Design. The inductive sensor design eliminates... [See More]

  • Conductivity Range: 200 to 2.00E6
  • Mounting Options: In-Line (Insertion) (optional feature); Flow Thru (Pipeline) (optional feature)
  • Electrode Accuracy: 0.0100
  • Maximum Diameter / Width: 2