Designed for Sanitary Applications Conductivity Electrodes
from Hamilton Company
The Conducell PWSE Arc 2-pole conductivity sensor is designed for the use in liquids with very low conductivity, i.e. Ultra Pure Water, Pure Water and Water for Injection, particularly in the pharmaceutical and chemical industry. [See More]
- Conductivity Range: 0.0100 to 2000
- Cell Constant (k): 0.1
- Electrode Accuracy: 3
- Mounting Options: Flow Thru (Pipeline)
from ABB Measurement & Analytics
The TB451 conductivity cell has an integral Tri-Clamp fitting and is designed for use in sanitary applications. ABB offers two styles of these sensors. The first is a flush-face style that meets the process at the Tri-Clamp fitting. The second has an extended face designed to meet the process at the... [See More]
- Conductivity Range: 0.0 to 2.00E6
- Mounting Options: In-Line (Insertion)
- Cell Constant (k): 0
- Maximum Diameter / Width: 1.5
from ABB Measurement & Analytics
The TB25 conductivity cell with integral tri-clamp fitting is designed for for use in sanitary applications. A Food and Drug Administration (FDA) approved silicone potting material around the body of the sensor seals the measurement electrode tip. The first style available has an extended face that... [See More]
- Conductivity Range: 0.0 to 200
- Mounting Options: In-Line (Insertion)
- Cell Constant (k): 0.01; 0
- Maximum Diameter / Width: 3.58
from Emerson Automation Solutions – Rosemount
FOUR-ELECTRODE DESIGN provides exceptional linearity between 1 uS/cm and 1400 mS/cm. PRE-DETERMINED CELL CONSTANT for maximum accuracy. AVAILABLE IN A VARIETY OF SANITARY PROCESS FITTINGS. SENSOR BODY AND ELASTOMERS are compliant with 21CFR177. The Model 410VP four-electrode conductivity sensor is... [See More]
- Conductivity Range: 1 to 1.40E6
- Maximum Length: 4.13
- Maximum Diameter / Width: 1
- Features: Designed for Sanitary Applications
from optek-Danulat, Inc.
The CF60 conductivity sensor features a superior six-electrode, four-pole design. The patented arrangement of the four current electrodes around the two potential electrodes results in a reliable and precise measurement of a broad conductivity range from 1 µS/cm up to 850 mS/cm. This unique design... [See More]
- Conductivity Range: 1 to 850000
- Features: Built-in Temperature Sensor; Temperature Compensated; Designed for Sanitary Applications; Submersible or Water Resistant
- Mounting Options: In-Line (Insertion)
- Operating Temp: -10 to 135
from OMEGA Engineering, Inc.
•. Compatible with CDCN-90A, CDCN-91, CDTX-90A, CDCN-5800. •. Fitting Material: Polypropylene. •. Electrodes: 316 SS [See More]
- Conductivity Range: 0.0100 to 400000
- Mounting Options: Hand Held (Dip) or Portable
- Cell Constant (k): 0.01 (optional feature); 0.1 (optional feature); 1 (optional feature); 10 (optional feature); 20
- Maximum Diameter / Width: 0.5000 to 0.8000
from Emerson Automation Solutions – Rosemount
FLOW THROUGH DESIGN is ideal for applications where protrusion of the sensor into the piping is undesirable. AVAILABLE IN FOUR LINE SIZES with Tri-Clamp ® fittings. WETTED PLASTICS AND ELASTOMERS COMPLIANT WITH 21CFR177. The Model 245 is a flow-through toroidal (inductive) conductivity sensor... [See More]
- Conductivity Range: 100 to 2.00E6
- Maximum Diameter / Width: 3.5
- Mounting Options: Flow Thru (Pipeline)
- Maximum Length: 7.5