Built-in Temperature Sensor Conductivity Electrodes

17 Results
Dip-type, carbon electrodes -- AC213
from ABB Measurement & Analytics

The AC213/0 conductivity cell is designed for complete submersion in open channels and waterways. AC213/1 and AC213/2 are dip-type cells for immersion in open channels and tanks in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to... [See More]

  • Conductivity Range: 0.0 to 10000
  • Mounting Options: Hand Held (Dip) or Portable
  • Cell Constant (k): 0.1; 1
  • Maximum Diameter / Width: 1.31
900 Series Multi-Parameter Monitor/Controller -- 900M-1C
from Myron L Company

BENEFITS. Affordable. Ease of Operation. Low Maintenance. Ensures Product Quality. Prevent Equipment Damage. Reduce Waste. Protect the Environment. Myron L ® Company ’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user... [See More]

  • Conductivity Range: 0.0 to 200
  • Maximum Diameter / Width: 3.78
  • Electrode Accuracy: 1
  • Maximum Length: 3.78
Flow-through type, carbon electrode -- AC212
from ABB Measurement & Analytics

The AC212 conductivity cell is a flow-through cell designed for installation in sample lines in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has... [See More]

  • Conductivity Range: 0.0 to 10000
  • Mounting Options: Flow Thru (Pipeline)
  • Cell Constant (k): 0.1; 1
  • Maximum Diameter / Width: 2.64
Insertion type, carbon electrodes -- AC211
from ABB Measurement & Analytics

The AC211 conductivity cell is a screw-in cell designed for insertion in pipelines and vessels in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has... [See More]

  • Conductivity Range: 0.0 to 10000
  • Mounting Options: In-Line (Insertion)
  • Cell Constant (k): 0.1; 1
  • Maximum Diameter / Width: 1.1
Tri-clamp type, stainless steel electrodes -- Model TB451
from ABB Measurement & Analytics

The TB451 conductivity cell has an integral Tri-Clamp fitting and is designed for use in sanitary applications. ABB offers two styles of these sensors. The first is a flush-face style that meets the process at the Tri-Clamp fitting. The second has an extended face designed to meet the process at the... [See More]

  • Conductivity Range: 0.0 to 2.00E6
  • Mounting Options: In-Line (Insertion)
  • Cell Constant (k): 0
  • Maximum Diameter / Width: 1.5
Inductive Conductivity Transmitter -- CombiLyz® AF14
from Baumer Ltd.

The CombiLyz ® AFI4/AFI5 is an inductive conductivity transmitter for media analysis, differentiation and separation. It is designed to meet industrial and hygienic requirements in applications with medium to high range conductivity. CombiLyz ® consists of a conductivity sensor and a... [See More]

  • Conductivity Range: 500 to 1.00E6
  • Response Time: 2 to 15
  • Electrode Accuracy: 1 to 1.5
  • Mounting Options: In-Line (Insertion)
Conductivity Electrodes -- 13 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI conductivity sensors are available in several standard models to fita variety of needs. We offer glass, epoxy, plastic (polycarbonate), Kynar ®, CPVC and ABS body construction types for platinum, titanium and graphite cells. We offer platinum cells in plate, pin and band styles for two-cell... [See More]

  • Cell Constant (k): 0.1; 1; 10
  • Maximum Length: 4.72
  • Maximum Diameter / Width: 0.4724
  • Features: Built-in Temperature Sensor
Conductivity Sensor -- InPro 7000-VP
from Mettler-Toledo Technologies GmbH

For accurate measurements of water purity. The 2-electrode sensor InPro 7000-VP is extremely accurate and can be used in pure and ultrapure water applications. The wide measuring range allows this cell to be used in all applications with conductivity ranging from ultrapure water up to diluted salt... [See More]

  • Conductivity Range: 0.0200 to 10000
  • Cell Constant (k): 0.1 1/cm (nominal)
  • Electrode Accuracy: 1
  • Mounting Options: In-Line (Insertion)
Analog Contacting Conductivity Sensors -- 3400
from Hach

These enhanced performance sensors are manufactured to exacting tolerances using high quality, rugged materials for demanding applications including ultra-pure water, clean-in-place (CIP), and boiler/condensate monitoring. The sensors measure from theoretically pure water (0.057 µS/cm or 18.2 M... [See More]

  • Conductivity Range: 0.0 to 200000
  • Response Time: 30
  • Electrode Accuracy: 2
  • Cell Constant (k): 1 (optional feature); 10 (optional feature); 0.05, 0.5, 5
Conductivity Sensor -- CF60
from optek-Danulat, Inc.

The CF60 conductivity sensor features a superior six-electrode, four-pole design. The patented arrangement of the four current electrodes around the two potential electrodes results in a reliable and precise measurement of a broad conductivity range from 1 µS/cm up to 850 mS/cm. This unique design... [See More]

  • Conductivity Range: 1 to 850000
  • Features: Built-in Temperature Sensor; Temperature Compensated; Designed for Sanitary Applications; Submersible or Water Resistant
  • Mounting Options: In-Line (Insertion)
  • Operating Temp: -10 to 135
Conductivity Electrodes -- 25 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI conductivity sensors are available in several standard models to fita variety of needs. We offer glass, epoxy, plastic (polycarbonate), Kynar ®, CPVC and ABS body construction types for platinum, titanium and graphite cells. We offer platinum cells in plate, pin and band styles for two-cell... [See More]

  • Cell Constant (k): 0.1; 1; 10
  • Maximum Length: 4.72
  • Maximum Diameter / Width: 0.4724
  • Features: Built-in Temperature Sensor
Degassed Cation Conductivity System -- DCC1000e
from Mettler-Toledo Technologies GmbH

Reliable, Accurate Corrosion Monitoring. The DCC1000e is a degassed cation conductivity system that provides ASTM D4519-compliant conductivity measurements for cycle chemistry monitoring. It ensures water purity with precise detection of corrosive contaminants. Faster Plant Start-up. Accelerate... [See More]

  • Conductivity Range: 0.0200 to 5000
  • Mounting Options: In-Line (Insertion)
  • Electrode Accuracy: 3
  • Features: Built-in Temperature Sensor
Analog Inductive Conductivity Sensors -- 3700
from Hach

Electrodeless Conductivity Sensor. Wide Measuring Range. Hach's Inductive Conductivity Sensors measure 200 up to 2,000,000 micro Siemens/cm. A built-in Pt 1000 RTD compensates the measured conductivity for changes in process temperature. Low Maintenance Design. The inductive sensor design eliminates... [See More]

  • Conductivity Range: 200 to 2.00E6
  • Mounting Options: In-Line (Insertion) (optional feature); Flow Thru (Pipeline) (optional feature); Immersion
  • Electrode Accuracy: 0.0100
  • Maximum Diameter / Width: 2
PEEK Conductivity Sensor -- InPro 7250HT
from Mettler-Toledo Technologies GmbH

For medium and high conductivity measurements in hazardous areas. The InPro 7250HT electrodeless sensor made of PEEK is highly resistant to aggressive chemicals and suitable for applications in hazardous areas. The sensors wide temperature range from -20 to 180 °C (-4...356 °F) and its... [See More]

  • Conductivity Range: 0.0 to 2.00E6
  • Cell Constant (k): 2.175
  • Electrode Accuracy: 0.5000
  • Mounting Options: In-Line (Insertion)
Digital Contacting Conductivity Sensors -- 3400
from Hach

These enhanced performance sensors are manufactured to exacting tolerances using high quality, rugged materials for demanding applications including ultra-pure water, clean-in-place (CIP), and boiler/condensate monitoring. Each sensor is tested to determine its unique, absolute four-digit cell... [See More]

  • Conductivity Range: 0.0 to 200000
  • Response Time: 30
  • Electrode Accuracy: 2
  • Cell Constant (k): 10 (optional feature); 0.5, 5
PEEK Conductivity Sensor -- InPro 7250ST
from Mettler-Toledo Technologies GmbH

For medium and high conductivity measurements. The InPro 7250ST electrodeless sensor made of PEEK is highly resistant to aggressive chemicals and may be used for most routine applications. Main fields of application are in the chemical industry (CPI) as well as monitoring industrial effluents. A... [See More]

  • Conductivity Range: 0.0 to 2.00E6
  • Cell Constant (k): 2.175
  • Electrode Accuracy: 0.5000
  • Mounting Options: In-Line (Insertion)
Digital Inductive Conductivity Sensors -- 3700
from Hach

Electrodeless Conductivity Sensor. Wide Measuring Range. Hach's Inductive Conductivity Sensors measure 200 up to 2,000,000 micro Siemens/cm. A built-in Pt 1000 RTD compensates the measured conductivity for changes in process temperature. Low Maintenance Design. The inductive sensor design eliminates... [See More]

  • Conductivity Range: 200 to 2.00E6
  • Mounting Options: In-Line (Insertion) (optional feature); Flow Thru (Pipeline) (optional feature)
  • Electrode Accuracy: 0.0100
  • Maximum Diameter / Width: 2