1/8" Gas Cabinets and Distribution Systems
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-400. Payment & Shipping Terms. Minimum Order Quantity: 1 – 9 Pieces. Price: Negotiable. Packaging Details: Each piece with a PP bag first, then put in a small box,... [See More]
- Size: 1/8"
- Body Material: Stainless
- Type: NPT
- Temperature Range: -40 to 165
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Size: 1/8"
- Maximum Pressure: 0.0 to 232
- Body Material: Die-cast zinc
- Temperature Range: 14 to 140
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Size: 1/8"
- Maximum Pressure: 2.18 to 232
- Body Material: Aluminum; Die-cast aluminum
- Temperature Range: 14 to 140
from Festo Corporation
Grid dimension 40 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Size: 1/8"
- Maximum Pressure: 0.0 to 203
- Body Material: Aluminum; Die-cast aluminum
- Temperature Range: 14 to 140
from Festo Corporation
With NPT connecting thread. Grid dimension 40 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Size: 1/8"
- Maximum Pressure: 0.0 to 174
- Body Material: Aluminum; Die-cast aluminum
- Temperature Range: 14 to 140