3/4" Gas Cabinets and Distribution Systems
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Size: 3/4"
- Maximum Pressure: 0.0 to 232
- Body Material: Die-cast zinc
- Temperature Range: 14 to 140
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Size: 3/4"
- Maximum Pressure: 3.63 to 232
- Body Material: Die-cast zinc
- Temperature Range: 14 to 140
from Festo Corporation
sub-base PAML-CP-90-HP3-G34 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-] [See More]
- Size: 3/4"
- Temperature Range: 41 to 140
- Maximum Pressure: 0.0 to 725
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Size: 1/4"; 3/8"; 1/2"; 3/4"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Size: 3/8"; 1/2"; 3/4"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Size: 3/4"; 1"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Size: 1/2"; 3/4"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Size: 1/4"; 3/8"; 1/2"; 3/4"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Size: 3/8"; 1/2"; 3/4"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Size: 3/4"; 1"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.