NPT Gas Cabinets and Distribution Systems
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW100. Payment & Shipping Terms. Minimum Order Quantity: >=1 Sets. Price: Negotiable. Packaging Details: Export packing. Supply Ability:5000 Set/Sets per Week. Specifications. [See More]
- Type: NPT
- Body Material: Stainless
- Size: 1/4"; 3/8"; 1/2"
- Maximum Pressure: 3002
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Type: NPT
- Maximum Pressure: 0.0 to 232
- Body Material: Die-cast zinc
- Temperature Range: 14 to 140
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-400. Payment & Shipping Terms. Minimum Order Quantity: 1 – 9 Pieces. Price: Negotiable. Packaging Details: Each piece with a PP bag first, then put in a small box,... [See More]
- Type: NPT
- Body Material: Stainless
- Size: 1/8"
- Temperature Range: -40 to 165
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Type: NPT
- Maximum Pressure: 3.63 to 232
- Body Material: Die-cast zinc
- Temperature Range: 14 to 140
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel with automatic change-over function. • JSR-1E / JSR-6E Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body and bonnet... [See More]
- Type: NPT
- Body Material: Stainless
- Size: 1/4"
- Maximum Pressure: 4351
from Festo Corporation
With NPT connecting thread. Width dimension 124 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Type: NPT
- Maximum Pressure: 0.0 to 290
- Body Material: Aluminum; Die-cast aluminum
- Temperature Range: 14 to 140
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW-300. Payment & Shipping Terms. Minimum Order Quantity: >=1 Sets. Price: Negotiable. Packaging Details: Export packing. Supply Ability: 5000 Set/Sets per Week. [See More]
- Type: NPT
- Body Material: Stainless
- Size: 1/4"; 1/2"
- Maximum Pressure: 3002
from Festo Corporation
With NPT connecting thread. Grid dimension 40 mm. Slim compressed air distributor. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4 [See More]
- Type: NPT
- Maximum Pressure: 0.0 to 203
- Body Material: Aluminum; Die-cast aluminum
- Temperature Range: 14 to 140
from Shenzhen Jewellok Technology Co., Ltd.
Specifications. Highlight: gas control panel, pressure control panel. Max Inlet Pressure: 2200, 3000 Psig. Outlet Pressure Range: 0~25, 0~50, 0~100, 0~150 , 0~250psig. Working Temperature: -40 ° F ~+165 ° F(-40 °C+74 °C). Cv: 0.14. Valve Seat: PU, PTFE ,FCTFE. Body Material:... [See More]
- Type: NPT
- Body Material: Stainless
- Size: 1/4"; 3/8"; 1/2"
- Maximum Pressure: 3002
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel. • JSR-1E / VSR-6E Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body for corrosive gases. • Modular design. [See More]
- Type: NPT
- Body Material: Stainless
- Size: 1/4"
- Maximum Pressure: 4351
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel. • JSR-1E / JSR-6E Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable. and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body for corrosive gases. • Modular design. [See More]
- Type: NPT
- Body Material: Stainless
- Size: 1/4"
- Maximum Pressure: 4351
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Pressure control panel with automatic change-over function. • JSR-3 Series single-stage regulator. • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. • Stainless steel 316L body and bonnet for... [See More]
- Type: NPT
- Body Material: Stainless
- Size: 1/4"; 1/2"
- Maximum Pressure: 4351
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Outlet: 1 to 8
- Supply: 1 to 8
- Size: 1/4"; 3/8"; 1/2"; 3/4"
from Hex Valve
Two shutoff valves, 2 equalizing valves, vent/calibration valve assembly [See More]
- Type: BSPT; NPT
- Outlet: 1
- Supply: 1
- Size: 1/4"; 1/2"
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Outlet: 1 to 8
- Supply: 1 to 8
- Size: 3/8"; 1/2"; 3/4"
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Outlet: 1 to 8
- Supply: 1 to 8
- Size: 3/4"; 1"
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Outlet: 1 to 8
- Supply: 1 to 8
- Size: 1"; 1½"
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Outlet: 1 to 8
- Supply: 1 to 8
- Size: 3/8"
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Outlet: 1 to 8
- Supply: 1 to 8
- Size: 1/2"; 3/4"
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Outlet: 1 to 8
- Supply: 1 to 8
- Size: 1/4"; 3/8"; 1/2"; 3/4"
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Outlet: 1 to 8
- Supply: 1 to 8
- Size: 3/8"; 1/2"; 3/4"
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Outlet: 1 to 8
- Supply: 1 to 8
- Size: 3/4"; 1"
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Type: BSPP; NPT; SAE, MillSpec, etc.
- Outlet: 1 to 8
- Supply: 1 to 8
- Size: 1"; 1½"