Steel Gas Cabinets and Distribution Systems

25 Results
co-ax® Module -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
1CE200x1CE200x1CE Fully Automatic Gas Cabinet
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Hazardous Process Gases. Separate Enclosures for Individual Cylinders. Performs Purging Automatically. Performs Cylinder Switchover Automatically. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors System... [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Gas Flow: 550.0
  • Dimensions & Weight: 86" T x 40" W x 23" D
co-ax® Module -- MK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
Analytical Monitoring Rack
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Continuously Detects Trace Level Contaminants. Adjustable High or Low Alarm Set Points. Digital Interface. Sensor Failure Alarm. Remote Monitoring Option Available. PLC Controller. Event Log. LED Display [See More]

  • Body Material: Steel
  • Features: Indicator
  • Valve Power: 115VAC; 230VAC; 85 to 230 VAC
  • Dimensions & Weight: 19" T x 25.3" W x 25.5" D
co-ax® Module -- MK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
Bulk Gas Source Systems
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Bulk Hazardous Process Gases. Automatic Shutdown in the Event of an Alarm Trip. Monitors Flow Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. Optional Manifold and Cylinder Heaters. Continuously Monitors System Conditions for Alarms. Remote... [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 100 to 250 VAC
  • Gas Flow: 350.0
  • Dimensions & Weight: 86" T x 40" W x 23" D
co-ax® Module -- MK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
Bulk Valve Manifold Box
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Bulk Hazardous Process Gases. Includes Fully Loaded Gas Stick Design. Intuitive Operating Interface and Control. Continuously Monitors System Conditions for Alarms. Remote Outputs for System Status and/or Shutdown. Line Status LED Indicators [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 100 to 250 VAC
  • Gas Flow: 350.0
  • Features: Indicator
co-ax® Module -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
Fully Automatic Valve Manifold Boxes
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous Process Gases. Performs Purging Automatically. Includes Fully Loaded Gas Stick Design. Includes Ergonomically Positioned Color Touch Screen. Maintains Detailed Alarm Logs. Multiple Communications Protocols Available. Intuitive Operating Interface and Control. [See More]

  • Body Material: Steel
  • Dimensions & Weight: 50" T x 16" W x 12" D
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
co-ax® Module -- VMK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
Gas Mixing Blender
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Provides a Continuous Flow of Precise Gas Blends. Uniform Gas Mixing for User Specified Concentrations. MFC Based Gas Blending. MFM Based Flow Monitoring. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors System... [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Gas Flow: 550.0
  • Dimensions & Weight: 86" T x 40" W x 23" D
co-ax® Module -- VMK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
Gas Source and Distribution System
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Combines Source and Distribution Functionality. Incorporates Multiple Source Systems in One. Distributes Gases from Internal or External Source Supplies. Safely Dispenses Hazardous Process Gases. Performs Purging Automatically. Includes Ergonomically Positioned Color Touch Screen. [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Gas Flow: 350.0
  • Dimensions & Weight: 86" T x 40" W x 23" D
co-ax® Module -- VMK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
Giant Valve Manifold Box
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous or Inert Process Gases. Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs. Various Gas Stick Designs Available. LED Lights Provide Constant System Status. Continuously Monitors System Conditions for Alarms. Remote Outputs for System Status and/or... [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Gas Flow: 130.0
  • Features: Indicator
co-ax® Module -- VMK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Body Material: Aluminum; Steel; Stainless; Brass
  • Outlet: 1 to 8
  • Supply: 1 to 8
  • Type: BSPP; NPT; SAE, MillSpec, etc.
Manual Valve Manifold Boxes
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous Process Gases. Rail Mounted Gas Stick Design for Easy Maintenance and Expansion. Includes Gauges for Process/Purge Gas pressure Display. Includes Manual Valves for Purging of Individual Gas Lines. 4, 6 and 8 Gas Stick Designs Available. Various Gas Stick... [See More]

  • Body Material: Steel
  • Dimensions & Weight: 34" T x 26" W x 15" D
Mass Flow Controller Bending System
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Provides a Continuous Flow of Controller Gas Mixtures. Uniform Mixing for User Specified Concentrations. Analog MFC Blending System. Ultra-High Purity Orbital Welded Components. PLC Based Control System Including PC. Intuitive Operating Interface and Control. Continuously Monitors System... [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Gas Flow: 200.0
  • Dimensions & Weight: 44" T x 82" W x 14" D
Mini Gas Cabinet
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Hazardous or Inert Process or Purge Gases. Automatic Shutdown in the Event of an Alarm Trip. Automatic Purging Available. Monitors Flow, Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. LED Lights Provide Constant System Status Available. [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Gas Flow: 125.0
  • Features: Indicator
OEM Gas Box
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Applicable to any OEM Gas Box Requirements. Engineered to Customer Specifications. Manufactured to Customer Specifications. Conventional or Surface Mounted Components. Custom Controls Available. Manufactured in Ultra-High Purity Environment [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Gas Flow: 110.0
  • Dimensions & Weight: 20" T X 21" W X 9" D
One Cylinder Empty Storage Cabinet
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. For Safe Storage of Hazardous Gases. Exceeds All Required Safety Codes [See More]

  • Body Material: Steel
  • Dimensions & Weight: 80" T x 15" W x 23" D
  • Gas Flow: 350.0
One Cylinder Semi Automatic Gas Cabinet
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Hazardous Process Gases. Automatic Shutdown in the event of Alarm Trip. Utilizes Manual Purge Process. Monitors Flow, Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. LED Lights Provide Constant System Status. Continuously Monitors System... [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 100 to 250 VAC
  • Gas Flow: 350.0
  • Features: Indicator
Rack Mount System
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Hazardous Process Gases. Configurable for Standard or Bulk Gas Delivery. Performs Purging Automatically. Performs Cylinder Switchover Automatically. Includes Ergonomically Positioned Color Touch Screen. Intuitive Operating Interface and Control. Continuously Monitors... [See More]

  • Body Material: Steel
  • Dimensions & Weight: 96" T x 54" W x 26" D
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
Semi Automatic ESO/Stick Valve Manifold Boxes
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous Process Gases. Rail Mounted Gas Stick Design for Easy Maintenance and Expansion. Automatic Shutdown in the Event of an Alarm Trip. Includes Line Isolation and Pressure Regulation for Individual Process Sticks. Gauge Based Pressure Monitoring. LED lights Provide... [See More]

  • Body Material: Steel
  • Features: Indicator
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Dimensions & Weight: 37" T x 22" W x 12" D