Visual Indicator Gas Cabinets and Distribution Systems

7 Results
Analytical Monitoring Rack
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Continuously Detects Trace Level Contaminants. Adjustable High or Low Alarm Set Points. Digital Interface. Sensor Failure Alarm. Remote Monitoring Option Available. PLC Controller. Event Log. LED Display [See More]

  • Body Material: Steel
  • Features: Indicator
  • Valve Power: 115VAC; 230VAC; 85 to 230 VAC
  • Dimensions & Weight: 19" T x 25.3" W x 25.5" D
Bulk Valve Manifold Box
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Bulk Hazardous Process Gases. Includes Fully Loaded Gas Stick Design. Intuitive Operating Interface and Control. Continuously Monitors System Conditions for Alarms. Remote Outputs for System Status and/or Shutdown. Line Status LED Indicators [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 100 to 250 VAC
  • Gas Flow: 350.0
  • Features: Indicator
Giant Valve Manifold Box
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous or Inert Process Gases. Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs. Various Gas Stick Designs Available. LED Lights Provide Constant System Status. Continuously Monitors System Conditions for Alarms. Remote Outputs for System Status and/or... [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Gas Flow: 130.0
  • Features: Indicator
Mini Gas Cabinet
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Hazardous or Inert Process or Purge Gases. Automatic Shutdown in the Event of an Alarm Trip. Automatic Purging Available. Monitors Flow, Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. LED Lights Provide Constant System Status Available. [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Gas Flow: 125.0
  • Features: Indicator
One Cylinder Semi Automatic Gas Cabinet
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Dispenses Hazardous Process Gases. Automatic Shutdown in the event of Alarm Trip. Utilizes Manual Purge Process. Monitors Flow, Pressure, Exhaust and Fire Sensors. Intuitive Operating Interface and Control. LED Lights Provide Constant System Status. Continuously Monitors System... [See More]

  • Body Material: Steel
  • Valve Power: 115VAC; 230VAC; 100 to 250 VAC
  • Gas Flow: 350.0
  • Features: Indicator
Semi Automatic ESO/Stick Valve Manifold Boxes
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous Process Gases. Rail Mounted Gas Stick Design for Easy Maintenance and Expansion. Automatic Shutdown in the Event of an Alarm Trip. Includes Line Isolation and Pressure Regulation for Individual Process Sticks. Gauge Based Pressure Monitoring. LED lights Provide... [See More]

  • Body Material: Steel
  • Features: Indicator
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Dimensions & Weight: 37" T x 22" W x 12" D
Semi Automatic Single ESO Valve Manifold Boxes
from Applied Energy Systems, Inc., SEMI-GAS® Systems Division

Features. Safely Distributes Hazardous Process Gases. Rail Mounted Stick Design for Easy Maintenance and Expansion. Automatic Shutdown in the Event of an Alarm Trip. Includes Line Isolation and Pressure Regulation for Individual Process Sticks. Gauge Based Pressure Monitoring. LED lights Provide... [See More]

  • Body Material: Steel
  • Features: Indicator
  • Valve Power: 115VAC; 230VAC; 110 to 240 VAC
  • Dimensions & Weight: 37" T x 26" W x 12" D