3/8" Gas Cabinets and Distribution Systems
from Shenzhen Jewellok Technology Co., Ltd.
Product Details. Place of Origin: Guangdong, China (Mainland). Brand Name: Jewellok. Certification: CE. Model Number: JW100. Payment & Shipping Terms. Minimum Order Quantity: >=1 Sets. Price: Negotiable. Packaging Details: Export packing. Supply Ability:5000 Set/Sets per Week. Specifications. [See More]
- Size: 1/4"; 3/8"; 1/2"
- Body Material: Stainless
- Type: NPT
- Maximum Pressure: 3002
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Size: 3/8"
- Maximum Pressure: 0.0 to 232
- Body Material: Aluminum; Die-cast aluminum
- Temperature Range: 14 to 140
from Shenzhen Jewellok Technology Co., Ltd.
Specifications. Highlight: gas control panel, pressure control panel. Max Inlet Pressure: 2200, 3000 Psig. Outlet Pressure Range: 0~25, 0~50, 0~100, 0~150 , 0~250psig. Working Temperature: -40 ° F ~+165 ° F(-40 °C+74 °C). Cv: 0.14. Valve Seat: PU, PTFE ,FCTFE. Body Material:... [See More]
- Size: 1/4"; 3/8"; 1/2"
- Body Material: Stainless
- Type: NPT
- Maximum Pressure: 3002
from Festo Corporation
Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. With optional integrated non-return function and pressure switch. Size: mini, midi, maxi [See More]
- Size: 3/8"
- Maximum Pressure: 2.9 to 232
- Body Material: Aluminum; Die-cast aluminum
- Temperature Range: 14 to 140
from Festo Corporation
Width dimension 62 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Size: 3/8"
- Maximum Pressure: 0.0 to 290
- Body Material: Aluminum; Die-cast aluminum
- Temperature Range: 14 to 140
from Festo Corporation
Width dimension 62 mm. With optional integrated non-return function and pressure switch. Outlet at top and bottom. Can be used as an intermediate distributor for varying air qualities. Available with pressure sensor [See More]
- Size: 3/8"
- Maximum Pressure: 0.0 to 174
- Body Material: Aluminum; Die-cast aluminum
- Temperature Range: 14 to 140
from Festo Corporation
manifold block MRS-2 Size=2, Max. number of valve positions=2, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm [See More]
- Size: 3/8"
- Maximum Pressure: -13.05 to 145
from Festo Corporation
manifold block MRS-4 Size=4, Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm [See More]
- Size: 3/8"
- Maximum Pressure: -13.05 to 145
from Festo Corporation
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another. Directly actuated diaphragm regulator. Settings secured via detent on rotary knob and push-in adjustment lock. Without pressure gauge. Size: mini, midi [See More]
- Size: 3/8"; 1/2"
- Maximum Pressure: 14.5 to 232
- Body Material: Die-cast zinc
- Temperature Range: 14 to 140
from Festo Corporation
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another. Directly actuated diaphragm regulator. Settings secured via detent on rotary knob and push-in adjustment lock. Without pressure gauge. Size: mini, midi [See More]
- Size: 3/8"; 1/2"
- Maximum Pressure: 14.5 to 232
- Body Material: Die-cast zinc
- Temperature Range: 14 to 140
from Festo Corporation
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another. Directly actuated diaphragm regulator. Settings secured via detent on rotary knob and push-in adjustment lock. Without pressure gauge. Size: mini, midi [See More]
- Size: 3/8"; 1/2"
- Maximum Pressure: 14.5 to 232
- Body Material: Die-cast zinc
- Temperature Range: 14 to 140
from Festo Corporation
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another. Directly actuated diaphragm regulator. Settings secured via detent on rotary knob and push-in adjustment lock. Without pressure gauge. Size: mini, midi [See More]
- Size: 3/8"; 1/2"
- Maximum Pressure: 14.5 to 232
- Body Material: Die-cast zinc
- Temperature Range: 14 to 140
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Size: 1/4"; 3/8"; 1/2"; 3/4"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,... [See More]
- Size: 3/8"; 1/2"; 3/4"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special... [See More]
- Size: 3/8"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Size: 1/4"; 3/8"; 1/2"; 3/4"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Size: 3/8"; 1/2"; 3/4"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Size: 3/8"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,... [See More]
- Size: 3/8"
- Outlet: 1 to 8
- Supply: 1 to 8
- Type: BSPP; NPT; SAE, MillSpec, etc.