1/2" NPT Air Blow Guns
from EXAIR
EXAIR's Heavy Duty Safety Air Gun is a powerful air gun that delivers high force for use in rugged, industrial environments. The 3/8 NPT compressed air inlet increases the compressed air flow available to the Super Air Nozzle, resulting in higher force and flow than other air guns. The durable cast... [See More]
- Air Line Connection: 3/8"NPT; 1/2"NPT; Shim Installed
- Nozzle: Standard
- Style: Pistol
from EXAIR
EXAIR's Soft Grip Safety Air Gun is ideal for hours of continuous use without fatigue. The ergonomic design keeps the hand in a comfortable position and incorporates a large trigger that permits operation with one or more fingers. The durable cast aluminum body is suited for rugged industrial use... [See More]
- Air Line Connection: 1/4"NPT; 3/8"NPT; 1/2"NPT; 1", 2"
- Nozzle: Standard
- Style: Pistol
from EXAIR
These hand-held versions of our Super Air Nozzle Clusters and Large Super Air Nozzles provide the same strong blowing force with the added convenience of a comfortable soft grip and easy to operate manual valve. The Super Blast Safety Air Guns are ideal for long distance, wide area blowoff, cooling... [See More]
- Air Line Connection: 3/8"NPT; 1/2"NPT; 1"
- Nozzle: Standard
- Style: Straight
- Features: High Volume Flow