Swivel Connection Air Blow Guns

5 Results
Dual Nozzle Cold Air Gun
from Vortec

Versatile Spot Cooling for Machining, Repair Shops and More. Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to wear out, Cold Air Guns require no... [See More]

  • Pressure Capacity: 100
  • Air Line Connection: 1/4"NPT; Swivel
Dual Nozzle Mini Cold Air Gun
from Vortec

Versatile Spot Cooling for Machining, Repair Shops and More. Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to wear out, Cold Air Guns require no... [See More]

  • Pressure Capacity: 100
  • Air Line Connection: 1/4"NPT; Swivel
Frost Free Cold Air Gun
from Vortec

The Frost Free Cold Air Gun eliminates the mess associated with condensation and frost arising from continuous use of a Cold Air Gun. A must –have for sensitive applications such as: Cutting, drilling or machining of paper products, wood products, fabrics or any product that is sensitive to... [See More]

  • Pressure Capacity: 100
  • Nozzle: Frost Free
  • Air Line Connection: 1/4"NPT; Swivel
Hot Air Gun
from Vortec

Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The hot air gun... [See More]

  • Pressure Capacity: 100
  • Air Line Connection: 1/4"NPT; Swivel
MultiFLOW Air and Fluid Gun
from CEJN Industrial Corporation

CEJN ’s new MultiFLOW blowgun effectively cleans surfaces with air or water with unparalleled blowing force. Precise flow is achieved by adjustable flow settings. Nozzle adjusts from narrow jet to wide beam. The MultiFLOW meets and exceeds OSHA safety standards when dead-ended. Features. [See More]

  • Style: Pistol
  • Air Line Connection: 1/4"NPT; Quick-connect; Fluid Nipple; Swivel
  • Pressure Capacity: 230
  • Nozzle: Adjustable Flow