1/8" NPT Air Blow Guns

11 Results
Compact Safety Air Gun with Nozzle -- VariBlast®
from EXAIR

VariBlast ® Compact Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide how much force is needed for the application by squeezing the trigger a little or all the way for maximum force! This cast aluminum gun can be... [See More]

  • Air Line Connection: 1/8"NPT
  • Nozzle: Standard; Aluminum Extension Pipe
  • Style: Pistol
High Thrust Jets -- 7606122
from RS Components, Ltd.

Meech A38008 High Thrust Jet [See More]

  • Air Line Connection: 1/8"NPT; 1/8in
Thread Guard Needle Cooler
from Vortec

The Vortec Thread Guard was designed specifically for industrial sewing applications. It keeps needles cool to reduce heat-related needle breakage and thread burning. The air stream is especially effective on difficult sewing surfaces such as belt loops and waist bands; or on tough materials like... [See More]

  • Air Line Connection: 1/8"NPT; Swivel
  • Pressure Capacity: 100
Compact Safety Air Gun with Nozzle and Chip Shield -- VariBlast®
from EXAIR

VariBlast ® Compact Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. These models include Chip Shields and Extension Pipes for hard to reach areas. You decide how much force is needed for the application by squeezing the... [See More]

  • Air Line Connection: 1/8"NPT
  • Nozzle: Standard; Aluminum Extension Pipe
  • Style: Pistol
  • Features: High Volume Flow
Compact Safety Air Gun with Nozzle and Extension Pipe -- VariBlast®
from EXAIR

Include Extension Pipes on the VariBlast ® Compact Safety Air Gun for hard to reach areas. This air gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide how much force is needed for the application by squeezing the trigger a... [See More]

  • Air Line Connection: 1/8"NPT
  • Nozzle: Extended Straight
  • Style: Pistol
  • Features: High Volume Flow
Compact Safety Air Gun with Nozzle, Extension Pipe and Chip Shield -- VariBlast®
from EXAIR

Include Chip Shields to prevent chip blowback toward the operator and Extension Pipes for hard to reach areas while using the VariBlast Compact Safety Air Gun. The VariBlast ® Compact Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the... [See More]

  • Air Line Connection: 1/8"NPT
  • Nozzle: Standard; Extended Straight
  • Style: Pistol
  • Features: High Volume Flow
Air Blow Gun Tip -- COL-KIT-DPB [COL-KIT-DPB from Coilhose Pneumatics, Inc.]
from Reid Supply

Maintain the cleanliness and protection (from residue) on your shop-floor. Choose from a variety of lengths, styles and materials (stainless steel, rubber and aluminum). . COL-KIT-DPB [See More]

  • Air Line Connection: 1/8"NPT
Adjustable Air Amplifier/ Blower -- CDF 100
from IMI Norgren

Vaccon Air Amplifiers easily and safely handle porous objects that many consider too challenging to handle with vacuum. Applications include automating sheet feeders, assembly and palletizers, conveyor transfer and packaging of such products as: • Egg crate sheets of foam or felt. • IV... [See More]

  • Air Line Connection: 1/8"NPT
  • Pressure Capacity: 50
  • Style: Line Mounted
  • Nozzle: Standard
Air Blow Gun Tip -- COL-SAT13 [COL-SAT13 from Coilhose Pneumatics, Inc.]
from Reid Supply

Maintain the cleanliness and protection (from residue) on your shop-floor. Choose from a variety of lengths, styles and materials (stainless steel, rubber and aluminum). . COL-SAT13 [See More]

  • Air Line Connection: 1/8"NPT
Air Blow Gun Tip -- COL-SNT-1 [COL-SNT-1 from Coilhose Pneumatics, Inc.]
from Reid Supply

Maintain the cleanliness and protection (from residue) on your shop-floor. Choose from a variety of lengths, styles and materials (stainless steel, rubber and aluminum). . COL-SNT-1 [See More]

  • Air Line Connection: 1/8"NPT
Air Blow Gun Tip -- COL-SNT-2 [COL-SNT-2 from Coilhose Pneumatics, Inc.]
from Reid Supply

Maintain the cleanliness and protection (from residue) on your shop-floor. Choose from a variety of lengths, styles and materials (stainless steel, rubber and aluminum). . COL-SNT-2 [See More]

  • Air Line Connection: 1/8"NPT