Pistol Grip Air Blow Guns

16 Results
Compact Safety Air Gun Only -- Model 1600 VariBlast
from EXAIR

VariBlast Compact Safety Air Gun Only [See More]

  • Style: Pistol
  • Air Line Connection: 1/4"NPT
Low consumption air gun -- LSP-1/4-C
from Festo Corporation

Precise, infinitely variable, lever-operated flow metering. Interchangeable nozzles. Operating medium: compressed air [See More]

  • Style: Pistol
  • Air Line Connection: 1/4"NPT
  • Pressure Capacity: 145
Compact Safety Air Gun with Nozzle -- VariBlast®
from EXAIR

VariBlast ® Compact Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide how much force is needed for the application by squeezing the trigger a little or all the way for maximum force! This cast aluminum gun can be... [See More]

  • Style: Pistol
  • Nozzle: Standard; Aluminum Extension Pipe
  • Air Line Connection: 1/8"NPT
Low consumption air gun -- LSP-1/4-D
from Festo Corporation

Precise, infinitely variable, lever-operated flow metering. Interchangeable nozzles. Operating medium: compressed air [See More]

  • Style: Pistol
  • Air Line Connection: 1/4"NPT
  • Pressure Capacity: 145
Soft Grip Super Air Scraper™ with Model 1144 2" Super Air Scraper
from EXAIR

EXAIR's new Soft Grip Super Air Scraper is a safety air gun designed to help remove the most stubborn debris found within industrial facilities. The patent pending design uses a scraping blade to aid the powerful compressed air flow removal of debris. This cast aluminum gun is used in combination... [See More]

  • Style: Pistol
  • Nozzle: Standard
  • Air Line Connection: 1/4"NPT
MultiFLOW Air and Fluid Gun
from CEJN Industrial Corporation

CEJN ’s new MultiFLOW blowgun effectively cleans surfaces with air or water with unparalleled blowing force. Precise flow is achieved by adjustable flow settings. Nozzle adjusts from narrow jet to wide beam. The MultiFLOW meets and exceeds OSHA safety standards when dead-ended. Features. [See More]

  • Style: Pistol
  • Air Line Connection: 1/4"NPT; Quick-connect; Fluid Nipple; Swivel
  • Pressure Capacity: 230
  • Nozzle: Adjustable Flow
1/4” NPT w/6” Nozzle Alum. Pistol Grip
from Advanced Technology Products

Nozzle Alum. Pistol grip [See More]

  • Style: Pistol
  • Air Line Connection: 1/4"NPT
AGP-1-A4
from Battlefield International, Inc.

Meets OSHA safety standards, temperature range -20 to 100 degrees C [See More]

  • Style: Pistol
  • Air Line Connection: 1/4"NPT
  • Pressure Capacity: 125
  • Nozzle: Extended Angled
Easy Grip Safety Air Gun with No Nozzle -- 49000
from Nex Flow Air Products Corp.

Many low cost air guns are sold extensively throughout the world but do not necessarily last. In addition they are not all safe to use and may result in dangerous high dead end pressures. Nex Flow ™ Safety Air Blowoff Guns / Gun are durable, safe and comfortable to use incorporating our... [See More]

  • Style: Pistol
  • Nozzle: Extended Straight (optional feature)
Air Gun (ABS)
from Kitz Micro Filter Corporation

UNIPORE AIR GUN is built-in hollow fiber filter cartridge into tip. UNIPORE AIR GUN can make very clean air, it is used in various places where particle is disliked. UNIPORE AIR GUN is made by resin. It is different from a metallic gun, it is light weight and oil free. Specifications. Fluid. [See More]

  • Style: Pistol
Pistol Grip Blow Gun Series -- BGP301804
from DME Company

Pistol grip blow guns are ergonomically designed for operator comfort and safety. FEATURES: • Lightweight nylon body insulates from refrigerated air. • Machined brass valve mechanism, nozzle inlet and hose inlet for strength. • Lever style trigger with comfortable pistol grip for... [See More]

  • Style: Pistol
  • Air Line Connection: 1/4"NPT
  • Pressure Capacity: 125
  • Nozzle: Standard
Air Blow Gun -- COL-TYP3800CS [COL-TYP3800CS from Coilhose Pneumatics, Inc.]
from Reid Supply

Explore from a plethora of options that cater to your application needs. Air blow guns available in multiple materials, finishes, grip styles and nozzle types. . COL-TYP3800CS [See More]

  • Style: Pistol
  • Air Line Connection: 3/8"NPT
  • Pressure Capacity: 125
  • Nozzle: Multi-Jet Tip
27202 ECR Blow Gun
from Advanced Technology Products

AIR SCREEN gun with protective air curtain [See More]

  • Style: Pistol
Spray Booth Dry Air Gun -- 48001
from Nex Flow Air Products Corp.

The unique Nex Flow ™ drying air gun Model 48001 is used to dry applied water and solvent based paints rapidly by blowing air at the painted or coated surfaces. Also useful for blow-drying small areas. [See More]

  • Style: Pistol
Air Gun (Polypropylene)
from Kitz Micro Filter Corporation

UNIPORE PP AIR GUN is built-in hollow fiber filter cartridge into tip. UNIPORE PP AIR GUN can make very clean air, it is used in various places where particle is disliked. UNIPORE PP AIR GUN is made by resin. Main body material is Polypropylene. It is different from a metallic gun, it is light... [See More]

  • Style: Pistol
  • Features: High Volume Flow
AR FLEXIBLE Blow Gun
from Advanced Technology Products

Flexible Blow Gun [See More]

  • Style: Pistol
  • Nozzle: Flexible