High Volume Air Blow Guns

9 Results
Compact Safety Air Gun with Nozzle and Chip Shield -- VariBlast®
from EXAIR

VariBlast ® Compact Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. These models include Chip Shields and Extension Pipes for hard to reach areas. You decide how much force is needed for the application by squeezing the... [See More]

  • Style: Pistol
  • Nozzle: Standard; Aluminum Extension Pipe
  • Air Line Connection: 1/8"NPT
  • Features: High Volume Flow
Compact Safety Air Gun with Nozzle and Extension Pipe -- VariBlast®
from EXAIR

Include Extension Pipes on the VariBlast ® Compact Safety Air Gun for hard to reach areas. This air gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide how much force is needed for the application by squeezing the trigger a... [See More]

  • Style: Pistol
  • Nozzle: Extended Straight
  • Air Line Connection: 1/8"NPT
  • Features: High Volume Flow
Compact Safety Air Gun with Nozzle, Extension Pipe and Chip Shield -- VariBlast®
from EXAIR

Include Chip Shields to prevent chip blowback toward the operator and Extension Pipes for hard to reach areas while using the VariBlast Compact Safety Air Gun. The VariBlast ® Compact Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the... [See More]

  • Style: Pistol
  • Nozzle: Standard; Extended Straight
  • Air Line Connection: 1/8"NPT
  • Features: High Volume Flow
Precision Air Gun with 12" Ext Pipe -- Model 1800-12 VariBlast
from EXAIR

VariBlast ® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. This is the Safety Air Gun with 12" Extension Only. [See More]

  • Style: Straight
  • Nozzle: Extended Angled
  • Air Line Connection: 1/4"NPT
  • Features: High Volume Flow
Precision Air Gun with 20 Ext Pipe
from EXAIR

VariBlast ® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. This is the Safety Air Gun with 20" Extension Only. [See More]

  • Style: Straight
  • Nozzle: Extended Angled
  • Air Line Connection: 1/4"NPT
  • Features: High Volume Flow
Precision Safety Air Gun with Nozzle -- VariBlast®
from EXAIR

VariBlast ® Precision Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide how much force is needed for the application by squeezing the trigger a little or all the way for maximum force! This high impact, acetal air... [See More]

  • Style: Straight
  • Nozzle: Extended Angled
  • Air Line Connection: 1/8"NPT
  • Features: High Volume Flow
Adjustable Air Amplifier/ Blower -- CDF 100
from IMI Norgren

Vaccon Air Amplifiers easily and safely handle porous objects that many consider too challenging to handle with vacuum. Applications include automating sheet feeders, assembly and palletizers, conveyor transfer and packaging of such products as: • Egg crate sheets of foam or felt. • IV... [See More]

  • Style: Line Mounted
  • Air Line Connection: 1/8"NPT
  • Pressure Capacity: 50
  • Nozzle: Standard
Air Gun (Polypropylene)
from Kitz Micro Filter Corporation

UNIPORE PP AIR GUN is built-in hollow fiber filter cartridge into tip. UNIPORE PP AIR GUN can make very clean air, it is used in various places where particle is disliked. UNIPORE PP AIR GUN is made by resin. Main body material is Polypropylene. It is different from a metallic gun, it is light... [See More]

  • Style: Pistol
  • Features: High Volume Flow
MultiFLOW Air and Fluid Gun
from CEJN Industrial Corporation

CEJN ’s new MultiFLOW blowgun effectively cleans surfaces with air or water with unparalleled blowing force. Precise flow is achieved by adjustable flow settings. Nozzle adjusts from narrow jet to wide beam. The MultiFLOW meets and exceeds OSHA safety standards when dead-ended. Features. [See More]

  • Style: Pistol
  • Air Line Connection: 1/4"NPT; Quick-connect; Fluid Nipple; Swivel
  • Pressure Capacity: 230
  • Nozzle: Adjustable Flow