Powders or Granules Laboratory Homogenizers
from ARDE Barinco, Inc.
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Motor Power: 20.00 to 100.00
- Mounting: Floor Mounted
- Operating Pressure: 150
from ARDE Barinco, Inc.
Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]
- Media Type: Powder or Granular
- Mounting: Benchtop
from Terra Universal, Inc.
The BeadBlaster ™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds. Free Shipping! [See More]
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mounting: Benchtop
- Capacity (volumetric): 7.06E-5
- Display Type: Digital Numerical Display
from Fritsch GmbH - Milling and Sizing
For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mounting: Benchtop
- Capacity (volumetric): 3.53E-7 to 1.77E-4
- Display Type: Digital Numerical Display
from Bepex International LLC
Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Floor Mounted
from Glas-Col, LLC
The Nail Homogenizer is a hand-held attrition mill that easily pulverizes small nail samples for more reliable dermatological testing. When treated with 10% KOH, the micronized samples spread out rapidly and evenly beneath a cover slip, making study easier and more accurate. Pulverizing in the Nail... [See More]
- Media Type: Powder or Granular
- Mounting: Handheld
- Mixer Type: Nail
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Ultrasonic
- Capacity (volumetric): 0.0141
- Mounting: Benchtop
from Quadro Engineering Corp.
Higher product yield due to the intensive wetting of the powders [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Portable
from Terra Universal, Inc.
The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping! [See More]
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mounting: Benchtop
- Capacity (volumetric): 7.06E-5
- Operating Temperature: 39.2 to 149
from Fritsch GmbH - Milling and Sizing
For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mounting: Benchtop
- Capacity (volumetric): 3.53E-5 to 3.53E-4
- Display Type: Digital Numerical Display
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Ultrasonic
- Capacity (volumetric): 7.06E-6 to 0.0018
- Mounting: Handheld; Portable; Benchtop
from Fritsch GmbH - Milling and Sizing
For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory... [See More]
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mounting: Benchtop
- Capacity (volumetric): 3.53E-4 to 0.0067
- Display Type: Digital Numerical Display
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Ultrasonic
- Capacity (volumetric): 3.53E-4 to 0.0353
- Mounting: Benchtop
from Fritsch GmbH - Milling and Sizing
For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 40 ml. Areas of application. Chemistry, biology, pharmacology and pharmaceutical research, medicine,... [See More]
- Media Type: Powder or Granular
- Mounting: Benchtop
- Capacity (volumetric): 1.77E-5 to 0.0014
- Display Type: Digital Numerical Display
from Qsonica, LLC
Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Ultrasonic
- Capacity (volumetric): 7.06E-6 to 0.0018
- Mounting: Handheld; Portable; Benchtop
from Fritsch GmbH - Milling and Sizing
Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying,... [See More]
- Media Type: Powder or Granular
- Mounting: Benchtop
- Capacity (volumetric): 0.0014 to 0.0159
- Display Type: Digital Numerical Display
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Ultrasonic
- Capacity (volumetric): 3.53E-4 to 0.0353
- Mounting: Benchtop