Aluminum Condensate Pumps
from Hartell Pumps
Hartell ’s s Model A2 series commercial grade condensate pumps define a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor... [See More]
- Pump Housing Material: Aluminum
- Liquid Flow: 51.0 to 390.0
- Pump Type: Water Pump
- Power Source: AC; 115 VAC, 230 VAC
from Hartell Pumps
The AL2 pumps are designed for pumping large surges of water. Particularly suited for ice making machines in handling high volumes of water produced in flushing. Features: Snap Action Switch. Cast Aluminum Reservoir. Integral Junction Box. 6' Cord and Plug. Stainless Steel Shaft. Thermally Protected... [See More]
- Pump Housing Material: Aluminum
- Liquid Flow: 6.0 to 6.5
- Pump Type: Water Pump
- Power Source: AC; 115 VAC, 230 VAC
from Hartell Pumps
Hartell ’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor... [See More]
- Pump Housing Material: Aluminum
- Liquid Flow: 51.0 to 185.0
- Pump Type: Water Pump
- Power Source: AC; 115 VAC, 230 VAC