AC Powered Condensate Pumps
from Pentair Engineered Solutions
Key Features. One and Two Stage Condensate Pumps. Typical Applications Include Condensate Service, Boiler Feed Service, Circulating Systems to Overhead Storage Receivers. Expandable from a Simplex to Duplex System by Adding Second Pump. APCO Pumps Operate Alternately to Extend the Life of the Pumps. [See More]
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
- Liquid Flow: 150.0
- Pump Type: Boiler Feed Pump; Water Pump
- Discharge Pressure: 117.1
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Liquid Flow: 8.8 to 1100.7
- Pump Type: Water Pump
- Discharge Pressure: 174.0
from EnviroPump and Seal, Inc.
Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Liquid Flow: 10.0 to 3000.0
- Pump Type: Boiler Feed Pump; Water Pump
- Discharge Pressure: 375.0
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 1500.0
- Liquid Flow: 96.0
- Discharge Size: 2.000
from Watson McDaniel Company
Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190 ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where it energizes... [See More]
- Power Source: AC
- Liquid Flow: 12.0
- Pump Type: Water Pump
- Discharge Pressure: 20.0
from Armstrong International
These small, economical condensate units are for pumping water at temperatures up to 200 °F (93 °C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 20.0
- Liquid Flow: 12.0
- Discharge Size: 0.750
from Hartell Pumps
Hartell ’s s Model A2 series commercial grade condensate pumps define a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 51.0 to 390.0
- Pump Type: Water Pump
- Pump Housing Material: Aluminum
from Pentair Engineered Solutions
Key Features. Single Stage Condensate and Boiler Feed Pumps. Typical Applications Include Condensate Service and Boiler Feed Service. In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service. Two Model 323 Pumps Operate Alternately to Extend the... [See More]
- Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
- Liquid Flow: 180.0
- Pump Type: Boiler Feed Pump; Water Pump
- Discharge Pressure: 73.7
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Liquid Flow: 8.8 to 1100.7
- Pump Type: Water Pump
- Discharge Pressure: 174.0
from EnviroPump and Seal, Inc.
EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Liquid Flow: 10.0 to 1200.0
- Pump Type: Boiler Feed Pump; Water Pump
- Discharge Pressure: 375.0
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 3000.0
- Liquid Flow: 45.0
- Discharge Size: 1.500
from Hartell Pumps
Hartell's PLENUM PLUS Commercial Grade Series of condensate Pumps meet UL standard 2043 for commercial air-handling spaces, such as venting and air ducts, as an added safety precaution to keep the air supply safe in the event of a building fire. Hartell's PlenumPlus Commercial Condensate Pump, Model... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 6.5
- Pump Type: Water Pump
from Pentair Engineered Solutions
Key Features. Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150. Flanged, NPT or grooved connections. Cartridge Mechanical Seal - can be replaced easily without dismantling the pump. Continuous-duty, best in class, high efficiency designs. Heavy-duty cast motor bracket insures proper motor... [See More]
- Power Source: AC
- Liquid Flow: 800.0
- Pump Type: Boiler Feed Pump; Water Pump
- Discharge Pressure: 416.2
from KSB AG
Design. Close-coupled, in-line circulator pump with volute casing and standardized motor. Applications. Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems. Overview of technical data. Type of bearing. Ball bearings. [See More]
- Power Source: AC; 230V to 460V, Three Phase, 230 VAC
- Liquid Flow: 8.8 to 2421.6
- Pump Type: Water Pump
- Discharge Pressure: 232.1
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 5000.0
- Liquid Flow: 26.0
- Discharge Size: 1.250
from Hartell Pumps
PLENUM RATED*. *Hartell ’s Models A3 & A5 have been tested to, and yielded results that fell within the acceptance criteria of UL Standard 2043, Third Edition, “Fire Test for Heat and Visible Smoke Release for Discrete Products and Their Accessories Installed in Air-Handling Spaces. [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 5.8
- Pump Type: Water Pump
from KSB AG
Design. Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications. Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. [See More]
- Power Source: AC; 230V to 460V, Three Phase
- Liquid Flow: 3082.0
- Pump Type: Water Pump
- Discharge Pressure: 232.1
from Hartell Pumps
For applications in plenum areas that have a restricted installation space,Hartell is offering a new Low Profile Pump. Hartell ’s PlenumPlus ™ Low Profile Commercial Grade Condensate Pump KL-1DG has been tested to, and yielded results that fell within the acceptable criteria of. UL... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.9
- Pump Type: Water Pump
from KSB AG
Design. Close-coupled in-line circulator pump, in twin pump design with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Double pump control modules (accessories) enable redundant operation of Etaline Z without a higher-level controller. Applications. Hot water... [See More]
- Power Source: AC; 230V to 460V, Three Phase
- Liquid Flow: 2109.0
- Pump Type: Water Pump
- Discharge Pressure: 232.1
from Hartell Pumps
The AL2 pumps are designed for pumping large surges of water. Particularly suited for ice making machines in handling high volumes of water produced in flushing. Features: Snap Action Switch. Cast Aluminum Reservoir. Integral Junction Box. 6' Cord and Plug. Stainless Steel Shaft. Thermally Protected... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 6.0 to 6.5
- Pump Type: Water Pump
- Pump Housing Material: Aluminum
from KSB AG
Design. Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled. Applications. Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data. Type of... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Liquid Flow: 8.8 to 4821.1
- Pump Type: Water Pump
- Discharge Pressure: 232.1
from Hartell Pumps
Hartell ’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps offer motor... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 51.0 to 185.0
- Pump Type: Water Pump
- Pump Housing Material: Aluminum
from KSB AG
Design. Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools,... [See More]
- Power Source: AC
- Liquid Flow: 4.4 to 3152.5
- Pump Type: Water Pump
- Discharge Pressure: 232.1
from Hartell Pumps
The L4 commercial grade condensate pump series is designed for pumping large quantities of water. Used in commercial and industrial air conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump. Benefits: Maximum lift 45 feet,... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 1800.0 to 4200.0
- Pump Type: Water Pump
from KSB AG
Design. Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate... [See More]
- Power Source: AC
- Liquid Flow: 4.4 to 2650.5
- Pump Type: Water Pump
- Discharge Pressure: 232.1
from Hartell Pumps
Hartell ’s steam-rated condensate pump is designed expressly for the automatic return of condensate to a collection point where radiation has been added to existing systems below the return. Benefits: Rated for 2,000 EDR; 480,000 BTU. Vapor sealed, 4 gallon cast aluminum reservoir. Steam rated... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 1800.0 to 4200.0
- Pump Type: Water Pump
from KSB AG
Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications. Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling... [See More]
- Power Source: AC
- Liquid Flow: 5.6
- Pump Type: Water Pump
- Discharge Pressure: 5801.5
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage, district heating,... [See More]
- Power Source: AC
- Liquid Flow: 10.0 to 220.1
- Pump Type: Water Pump
- Discharge Pressure: 232.1
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system. Applications. Spray irrigation, irrigation,... [See More]
- Power Source: AC
- Liquid Flow: 6.6 to 2650.5
- Pump Type: Water Pump
- Discharge Pressure: 232.1 to 884.7
from KSB AG
Design. Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications. Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for bark peeling machines, descaling equipment, snow guns,... [See More]
- Power Source: AC
- Discharge Pressure: 2900.8
- Pump Type: Water Pump
- Media Temperature: 392
from KSB AG
Design. Horizontal, radially split, multistage ring-section pump with radial impellers, single- or double-entry. Applications. Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for press-, bark peeling machines, descaling equipment,... [See More]
- Power Source: AC
- Discharge Pressure: 6091.6
- Pump Type: Water Pump
- Media Temperature: 392
from KSB AG
Design. Horizontal, radially split, product-lubricated, multistage ring-section pump with radial impellers, axial and radial single-entry inlet. Applications. Handling of feed water in power stations, boiler feed water and condensate in industrial facilities. Overview of technical data. Type of... [See More]
- Power Source: AC
- Liquid Flow: 35.2 to 1206.4
- Pump Type: Water Pump
- Discharge Pressure: 2030.5
from KSB AG
Design. Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings. Design to ATEX. Applications. Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling of drinking water,... [See More]
- Power Source: AC
- Liquid Flow: 8.8 to 1144.7
- Pump Type: Water Pump
- Discharge Pressure: 174.0
from KSB AG
Design. Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system. Applications. Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning systems, handling... [See More]
- Power Source: AC
- Liquid Flow: 8.8 to 1144.7
- Pump Type: Water Pump
- Discharge Pressure: 174.0
from KSB AG
Design. Long-coupled, single-stage volute casing pump in back pull-out design. Applications. Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data. Type of bearing. Ball bearings. Casing partition. Radially split. Drive... [See More]
- Power Source: AC
- Discharge Pressure: 145.0
- Pump Type: Water Pump
- Media Temperature: 221
from KSB AG
Design. Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of... [See More]
- Power Source: AC; 230 VAC
- Liquid Flow: 475.5
- Pump Type: Water Pump
- Discharge Pressure: 145.0
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option, peak load operation (parallel operation). Applications. Hot water heating systems, heat recovery... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 230 VAC
- Liquid Flow: 528.3
- Pump Type: Water Pump
- Discharge Pressure: 145.0
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]
- Power Source: AC; 230 VAC
- Liquid Flow: 15.9
- Pump Type: Water Pump
- Discharge Pressure: 145.0
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 230 VAC
- Liquid Flow: 123.3
- Pump Type: Water Pump
- Discharge Pressure: 145.0
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with EC motor technology and continuously variable differential pressure control. Applications. Hot water heating systems and heat recovery systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. [See More]
- Power Source: AC; 230 VAC
- Liquid Flow: 11.0
- Pump Type: Water Pump
- Discharge Pressure: 145.0
from KSB AG
Design. Screw-ended dry rotor pump with mechanical seal and fixed speed. Applications. Hot water supply systems, swimming pools, cooling circuits and industrial plants. Overview of technical data. Type of bearing. Ball bearings. Drive. Electric motor. Drive frequency. 50 Hz. Type of drive. Electric... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 230 VAC
- Liquid Flow: 44.0
- Pump Type: Water Pump
- Discharge Pressure: 145.0
from KSB AG
Design. Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications. Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in heating tanks... [See More]
- Power Source: AC; 230V to 460V, Three Phase
- Liquid Flow: 158.5
- Pump Type: Water Pump
- Discharge Pressure: 87.0
from KSB AG
Design. Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications. Pumping condensate in power stations and energy systems. Overview of... [See More]
- Power Source: AC
- Liquid Flow: 30.8 to 1585.0
- Pump Type: Water Pump
- Discharge Pressure: 580.2