Stainless Steel Condensate Pumps

8 Results
Pressure Motive Pump -- 1" x 1" PMPC
from Watson McDaniel Company

The non-electric pressure powered pump shall be capable of operating with a maximum motive pressure of 200 psig provided by steam, air or other gas supply. The pump body shall be cast ASTM A-395 ductile capable of an ASME “UM ” code stamp if requested. The pump mechanism shall be float... [See More]

  • Pump Housing Material: Stainless Steel; Ductile Iron
  • Discharge Size: 1.000
  • Media Temperature: 388
  • Power Source: NoSourceIncluded; Air or Pneumatic (optional feature); Steam (optional feature); Gas
"Super-ANSI" Process Pump -- VIT 1000 Series
from EnviroPump and Seal, Inc.

Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 10.0 to 3000.0
  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 375.0
Triethylene Glycol Dehydration Pump -- 1051.44101
from Cat Pumps - High Pressure Pumps & Systems

Triethylene glycol (TEG) dehydration is the most common method of removing water from natural gas. The TEG can be up to 240 F, which is very demanding on the components within the system. Cat Pumps ’ specially-modified pumps using a proprietary seal design are engineered to run in the most... [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 2200.0
  • Liquid Flow: 10.0
  • Media Temperature: 240
Automatic Pump -- MFP14SS
from Spirax-Sarco

The Spirax Sarco MFP14 automatic pump is a displacement receiver operated by steam or compressed air. It is generally used to lift liquids such as condensate to a higher level. Subject to the conditions being suitable, the pump can also be used to directly drain closed vessels under vacuum or... [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Size: 1.969
  • Discharge Pressure: 232.1
Condensate and Boiler Feed Pump -- 4300 Series
from Armstrong International

4300 Series Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" stainless steel receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide... [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 20.0 to 50.0
  • Liquid Flow: 3.0 to 75.0
  • Discharge Size: 0.750 to 1.500
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 500.0 to 3000.0
  • Liquid Flow: 45.0
  • Discharge Size: 1.500
"Super-ANSI" Process Pump -- VIT 500 Series
from EnviroPump and Seal, Inc.

EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]

  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 10.0 to 1200.0
  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 375.0
Series PT-300 Pump Trap Packages -- Model PT-308
from Armstrong International

From institutional low-pressure steam heating to industrial process critical heat transfer, Armstrong ’s engineered condensate pump trap packages provide the most efficient and cost-effective solution to your condensate recovery requirements. ASME pumps and receivers. Check valves... [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Size: 2.000 to 3.000
  • Discharge Pressure: 125.0
  • Power Source: Air or Pneumatic; Steam