Brass / Bronze Condensate Pumps

8 Results
Triethylene Glycol Dehydration Pump -- 1050.44101
from Cat Pumps - High Pressure Pumps & Systems

Triethylene glycol (TEG) dehydration is the most common method of removing water from natural gas. The TEG can be up to 240 F, which is very demanding on the components within the system. Cat Pumps ’ specially-modified pumps using a proprietary seal design are engineered to run in the most... [See More]

  • Pump Housing Material: Brass Bronze
  • Discharge Pressure: 2200.0
  • Liquid Flow: 10.0
  • Media Temperature: 240
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Housing Material: Brass Bronze; Nickel Aluminum Bronze
  • Discharge Pressure: 500.0 to 1500.0
  • Liquid Flow: 96.0
  • Discharge Size: 2.000
Maintenance-free Wet Rotor Pump -- Rio-Eco B
from KSB AG

Design. Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 475.5
  • Pump Type: Water Pump
  • Discharge Pressure: 145.0
Duplex One Stage Column Centrifugal Pump -- Model 532
from Pentair Engineered Solutions

Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash... [See More]

  • Pump Housing Material: Brass Bronze; Stainless Steel (optional feature)
  • Liquid Flow: 1200.0
  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 78.0
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Housing Material: Brass Bronze; Nickel Aluminum Bronze
  • Discharge Pressure: 500.0 to 5000.0
  • Liquid Flow: 26.0
  • Discharge Size: 1.250
Maintenance-free, Glandless Wet Rotor Pump -- Riotherm C
from KSB AG

Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Liquid Flow: 123.3
  • Pump Type: Water Pump
  • Discharge Pressure: 145.0
Series 110A - One and Two Stage Regenerative Turbine Pumps -- Model 116A
from Pentair Engineered Solutions

Key Features. Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more. 416 hardened stainless steel shaft for minimum deflections and corrosion resistance. Bronze-fitted construction. Right or left hand rotation. Regreaseable ball bearings. [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 150.0
  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 303.5
Screw-ended Dry Rotor Pump -- Riotherm
from KSB AG

Design. Screw-ended dry rotor pump with mechanical seal and fixed speed. Applications. Hot water supply systems, swimming pools, cooling circuits and industrial plants. Overview of technical data. Type of bearing. Ball bearings. Drive. Electric motor. Drive frequency. 50 Hz. Type of drive. Electric... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Liquid Flow: 44.0
  • Pump Type: Water Pump
  • Discharge Pressure: 145.0