Boiler Feed Condensate Pumps

12 Results
Duplex One Stage Column Centrifugal Pump -- Model 522
from Pentair Engineered Solutions

Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash Water. Boiler Pit Service. Condensate Service. Light Duty Sump Service. Dirty... [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 17.3
  • Liquid Flow: 110.0
  • Media Temperature: 180
"Super-ANSI" Process Pump -- VIT 1000 Series
from EnviroPump and Seal, Inc.

Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 375.0
  • Liquid Flow: 10.0 to 3000.0
  • Media Temperature: -40 to 650
Duplex One Stage Column Centrifugal Pump -- Model 532
from Pentair Engineered Solutions

Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash... [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 78.0
  • Liquid Flow: 1200.0
  • Media Temperature: 180
"Super-ANSI" Process Pump -- VIT 500 Series
from EnviroPump and Seal, Inc.

EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 375.0
  • Liquid Flow: 10.0 to 1200.0
  • Media Temperature: -40 to 500
Series 110A - One and Two Stage Regenerative Turbine Pumps -- Model 116A
from Pentair Engineered Solutions

Key Features. Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more. 416 hardened stainless steel shaft for minimum deflections and corrosion resistance. Bronze-fitted construction. Right or left hand rotation. Regreaseable ball bearings. [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 303.5
  • Liquid Flow: 150.0
  • Media Temperature: 275
Series 120B - One and Two Stage Regenerative Turbine Pumps -- Model 121B
from Pentair Engineered Solutions

Key Features. Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows. Applications include boiler feed, condensate return, cooling systems, booster systems, jockey pumps, chlorine injection, high... [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 398.8
  • Liquid Flow: 50.0
  • Media Temperature: 275
Series 130 - Single Stage Close Coupled Regenerative Turbine Pumps -- Model 134
from Pentair Engineered Solutions

Key Features. End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM. Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost. Efficient Under Low Flow/High Pressure Conditions. Delivers a Stream of Liquid Free from Pressure Pulsations. [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 303.5
  • Liquid Flow: 50.0
  • Media Temperature: 212
Series 210 - Simplex and Duplex Condensate Systems -- Model 211 Simplex, 212 Duplex
from Pentair Engineered Solutions

Key Features. One and Two Stage Condensate Pumps. Typical Applications Include Condensate Service, Boiler Feed Service, Circulating Systems to Overhead Storage Receivers. Expandable from a Simplex to Duplex System by Adding Second Pump. APCO Pumps Operate Alternately to Extend the Life of the Pumps. [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 117.1
  • Liquid Flow: 150.0
  • Media Temperature: 190
Series 220 - Duplex Condensate Systems -- Model 222
from Pentair Engineered Solutions

Key Features. Single Stage Condensate and Boiler Feed Pumps. Typical Applications Include Condensate Service and Boiler Feed Service. In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service. Two Model 323 Pumps Operate Alternately to Extend the... [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 73.7
  • Liquid Flow: 180.0
  • Media Temperature: 225
Series 280 - Dual Boiler Feed Systems -- Model 282A
from Pentair Engineered Solutions

Key Features. Aurora Packaged Systems will Deliver Uninterrupted Service for Single or Multiple Boiler Installations. Quality Features Include: Carbon Steel Receiver. 3-way Valves. Pumps Completely Assembled. Duplex, Dual and Triplex Units Do Not Require More Floor Space Than a Simplex Unit. [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 249.3
  • Liquid Flow: 100.0
  • Media Temperature: 210
Vertical Multi-Stage Pump -- Model PVM - 50 Hz
from Pentair Engineered Solutions

Key Features. Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150. Flanged, NPT or grooved connections. Cartridge Mechanical Seal - can be replaced easily without dismantling the pump. Continuous-duty, best in class, high efficiency designs. Heavy-duty cast motor bracket insures proper motor... [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 416.2
  • Liquid Flow: 800.0
  • Media Temperature: 250
Vertical Two Stage Pump -- Model 422
from Pentair Engineered Solutions

Key Features. Model 422 is Vertically Mounted with Driver Flexibly Coupled to Pump. Design Recommended where Floor Space is Limited and Flooding Possible. Elevated Motor Protects Against Potential Flowing if the Pump Station is in a Low Area. Mechanical Seals on the 422 and 423 Models. Bronze-Fitted... [See More]

  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 260.1
  • Liquid Flow: 1800.0
  • Media Temperature: 275