Cast Iron Condensate Pumps

27 Results
Condensate and Boiler Feed Pump -- 4200 Series
from Armstrong International

4200 Series Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy-duty cast iron receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide range of sizes,... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 20.0 to 50.0
  • Liquid Flow: 3.0 to 75.0
  • Discharge Size: 0.750 to 1.500
(Closed System) Automatic Pump-trap Packaged Unit -- APT10-PPU
from Spirax-Sarco

The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 0.750
  • Discharge Pressure: 65.3 to 200.2
Close-coupled, In-line Circulator Pump -- Etaline
from KSB AG

Design. Close-coupled, in-line circulator pump with volute casing and standardized motor. Applications. Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems. Overview of technical data. Type of bearing. Ball bearings. [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 8.8 to 2421.6
  • Pump Type: Water Pump
  • Discharge Pressure: 232.1
Duplex One Stage Column Centrifugal Pump -- Model 522
from Pentair Engineered Solutions

Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash Water. Boiler Pit Service. Condensate Service. Light Duty Sump Service. Dirty... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 110.0
  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 17.3
FHC Iron Receiver Condensate Pump -- FHC-112
from Armstrong International

These small, economical condensate units are for pumping water at temperatures up to 200 °F (93 °C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 20.0
  • Liquid Flow: 12.0
  • Discharge Size: 0.750
(Closed System) Automatic Pump-trap Packaged Unit -- APT14-PPU
from Spirax-Sarco

The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 1.000
  • Discharge Pressure: 65.3 to 200.2
Close-coupled, In-line Circulator Pump -- Etaline PumpDrive
from KSB AG

Design. Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications. Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 3082.0
  • Pump Type: Water Pump
  • Discharge Pressure: 232.1
Series 220 - Duplex Condensate Systems -- Model 222
from Pentair Engineered Solutions

Key Features. Single Stage Condensate and Boiler Feed Pumps. Typical Applications Include Condensate Service and Boiler Feed Service. In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service. Two Model 323 Pumps Operate Alternately to Extend the... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 180.0
  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 73.7
Series PT-100 Mini Pump Trap -- Model PT-104
from Armstrong International

The patented Armstrong PT-104 Mini Pump Trap is the smallest non-electric solution that can move condensate or other liquids from lower to higher points and from lower to higher pressures. Condensate can be returned at temperatures well above the 200 ˚F (93 ˚C) limit of conventional... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 1.000
  • Discharge Pressure: 100.0
  • Power Source: Air or Pneumatic; Steam
(Closed System) Automatic Pump-trap Packaged Unit -- APT14HC-PPU
from Spirax-Sarco

The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 1.500
  • Discharge Pressure: 65.3 to 200.2
Close-coupled, In-line Circulator Pump -- Etaline Z PumpDrive
from KSB AG

Design. Close-coupled in-line circulator pump, in twin pump design with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Double pump control modules (accessories) enable redundant operation of Etaline Z without a higher-level controller. Applications. Hot water... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 2109.0
  • Pump Type: Water Pump
  • Discharge Pressure: 232.1
Series 280 - Dual Boiler Feed Systems -- Model 282A
from Pentair Engineered Solutions

Key Features. Aurora Packaged Systems will Deliver Uninterrupted Service for Single or Multiple Boiler Installations. Quality Features Include: Carbon Steel Receiver. 3-way Valves. Pumps Completely Assembled. Duplex, Dual and Triplex Units Do Not Require More Floor Space Than a Simplex Unit. [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 100.0
  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 249.3
Series PT-200 Low Profile Cast Iron Pump Trap -- Model PT-206
from Armstrong International

The Armstrong PT-200 Series Low Profile Pump Trap is a low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned well above the 200 ˚F (93 ˚C) limit of... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 2.250
  • Discharge Pressure: 125.0
  • Power Source: Air or Pneumatic; Steam
(Vented) Automatic Pump Packaged Unit -- MFP14-PPU
from Spirax-Sarco

The Spirax Sarco MFP14-PPU vented automatic pump packaged units are plug-in systems specifically designed to collect and pump hot condensate; commonly returned for use as boiler feedwater. The MFP14-PPU is available with either single, duplex or triplex pumps, mounted on a single base plate, that... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 1.000 to 2.000
  • Discharge Pressure: 232.1
Close-coupled, In-line Twin Circulator Pump -- Etaline Z
from KSB AG

Design. Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled. Applications. Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data. Type of... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 8.8 to 4821.1
  • Pump Type: Water Pump
  • Discharge Pressure: 232.1
Vertical Multi-Stage Pump -- Model PVM - 50 Hz
from Pentair Engineered Solutions

Key Features. Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150. Flanged, NPT or grooved connections. Cartridge Mechanical Seal - can be replaced easily without dismantling the pump. Continuous-duty, best in class, high efficiency designs. Heavy-duty cast motor bracket insures proper motor... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 800.0
  • Pump Type: Boiler Feed Pump; Water Pump
  • Discharge Pressure: 416.2
Series PT-3500 Low Profile Pump Trap -- Model PT-3508
from Armstrong International

The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200 ˚F (93... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 0.500 to 3.000
  • Discharge Pressure: 125.0
  • Power Source: Air or Pneumatic; Steam
Automatic Pump -- MFP14
from Spirax-Sarco

The Spirax Sarco MFP14 automatic pump is a displacement receiver operated by steam or compressed air. It is generally used to lift liquids such as condensate to a higher level. Subject to the conditions being suitable, the pump can also be used to directly drain closed vessels under vacuum or... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 2.000
  • Discharge Pressure: 232.1
Horizontal, Long-coupled, Single-stage Volute Casing Pump -- Etanorm / Etanorm-R
from KSB AG

Design. Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage, district heating,... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 10.0 to 220.1
  • Pump Type: Water Pump
  • Discharge Pressure: 232.1
Automatic Pump Trap -- APT14
from Spirax-Sarco

The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 1.000
  • Discharge Pressure: 200.2
Maintenance-free, Glandless Wet Rotor Pump -- Rio
from KSB AG

Design. Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option, peak load operation (parallel operation). Applications. Hot water heating systems, heat recovery... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 528.3
  • Pump Type: Water Pump
  • Discharge Pressure: 145.0
Automatic Pump Trap -- APT14HC
from Spirax-Sarco

The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 1.575
  • Discharge Pressure: 200.2
Maintenance-free, Glandless Wet Rotor Pump -- Rio C
from KSB AG

Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 15.9
  • Pump Type: Water Pump
  • Discharge Pressure: 145.0
Automatic Pump Trap -- APT14SHC
from Spirax-Sarco

The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 1.575
  • Discharge Pressure: 200.2
Maintenance-free, Glandless Wet Rotor Pump -- Riotherm C
from KSB AG

Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Liquid Flow: 123.3
  • Pump Type: Water Pump
  • Discharge Pressure: 145.0
Maintenance-free, Glandless Wet Rotor Pump -- Riotronic Eco
from KSB AG

Design. Maintenance-free, glandless wet rotor pump, screw-ended, with EC motor technology and continuously variable differential pressure control. Applications. Hot water heating systems and heat recovery systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. [See More]

  • Pump Housing Material: Cast Iron
  • Liquid Flow: 11.0
  • Pump Type: Water Pump
  • Discharge Pressure: 145.0
Screw-ended Dry Rotor Pump -- Riotherm
from KSB AG

Design. Screw-ended dry rotor pump with mechanical seal and fixed speed. Applications. Hot water supply systems, swimming pools, cooling circuits and industrial plants. Overview of technical data. Type of bearing. Ball bearings. Drive. Electric motor. Drive frequency. 50 Hz. Type of drive. Electric... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Liquid Flow: 44.0
  • Pump Type: Water Pump
  • Discharge Pressure: 145.0