Aluminum Cartridge Heaters

2 Results
PTC Enclosure Heater RCE 016 -- 01622.0-03
from STEGO

The RCE 016 small heaters have been designed to prevent condensation and to ensure a minimum operating temperature in small enclosures. Technical Data. Operating voltage. see table below. Heating element. PTC resistor - temperature limiting. Heater body. aluminum, anodized. Insulation. PTFE /... [See More]

  • Sleeve (Sheath) Material: Aluminum
  • AC Voltage Required: 110 to 250
  • Maximum Operating (Sheath) Temperature: 329
  • kWatts: 0.01
Standard Pedestal Heater -- PH200-BA
from Durex Industries

The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm and 300mm wafers. The standard design eliminates the need for costly tooling... [See More]

  • Sleeve (Sheath) Material: Aluminum; Alloy
  • AC Voltage Required: 208
  • Maximum Operating (Sheath) Temperature: 752
  • kWatts: 1.25