Mica Insulation Cartridge Heaters
from WATTCO
Cartridge heaters can be considered "component heaters" that are used to generate heat in many different applications. These process heaters are primarily used in mold and fit snug inside a cavity and helps heat solids by reaching high temperatures. Cartridge heaters have the versatility of being... [See More]
- Insulation Options: Mica; Fiberglass
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 1400
- kWatts: 0.05 to 4.70
from Backer Hotwatt Inc.
Features. The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme... [See More]
- Insulation Options: Ceramic; Magnesium Oxide Insulation; Mica
- kWatts: 0.12 to 21.00
- AC Voltage Required: 120 to 240
- Watt Density: 6 to 38
from Backer Hotwatt Inc.
Features. Hotwatt Precision Cartridge Heaters provide localized heat to restricted work areas requiring close thermal control. Dies, Platens, and a variety of other types of processing equipment are efficiently heated. Closely controlled work temperatures up to 1250F are obtained by a combination of... [See More]
- Insulation Options: Ceramic; Magnesium Oxide Insulation; Mica
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 1250
- kWatts: 0.01 to 15.50