No Insulation Cartridge Heaters

3 Results
Miniature Circulation Heater -- PFO Series
from Backer Hotwatt Inc.

Features: The Miniature Circulation Heater is a packaged heater for heating small volumes of liquids as in photographic developer solutions, chemicals, dyes and inks. Constructed of 316 series stainless steel. Pressures to 100 psig. [See More]

  • Insulation Options: No Insulation
  • kWatts: 100.00 to 1200.00
  • AC Voltage Required: 120 to 240
  • Watt Density: 23 to 120
Cartridge and Immersion Temp Controller -- 17000/18000
from OMEGA Engineering, Inc.

Adjustable range from -73 to 316 °C (-100 to 600 °F) offers wide field of application . Resolution sensitivity of -17.7 °C (0.1 °F) offers close control of process. Compact size; lengths under 127 mm (5") and diameters less than 20.6 mm (13.16") fit almost any application. Fast... [See More]

  • Insulation Options: No Insulation
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 600
  • Nominal Diameter: 0.6250 to 0.8100
Cartridge Heaters Series
from Benchmark Thermal Corp.

Cartridge Heaters. Yield the highest possible watt density for those applications that require intense heat in a relatively small package. They have the virtue of parallel power leads feeding one end of the element, rather than a circuit requiring configuration for access to both ends. BENCHMARK... [See More]

  • Insulation Options: No Insulation
  • kWatts: 0.48 to 10.00
  • AC Voltage Required: 120 to 480
  • Nominal Diameter: 0.2500 to 1