Brass Cartridge Heaters
2 Results
Cartridge Heater - Edison Screw Base Space Cartridge Heater -- SCB
from Chromalox
from Chromalox
Edison Screw Base. 50 - 200 Watts. 120 and 240 Volt. Brass Sheath. Third-party certifications: UL Recognized (120V only), CSA (120V only) [See More]
- Sleeve (Sheath) Material: Brass
- kWatts: 0.05 to 0.20
- AC Voltage Required: 120 to 240
- Nominal Diameter: 1.38
Cartridge Heater - Heavy Duty -- CHD
from Chromalox
from Chromalox
1 and 1-19/64" Dia. 140 - 1,780 Watts. 120 and 240 Volt. 11 - 50 W/In ². Brass Sheath. Two Bolt Terminals, One End. Up to 600 °F Max. Working Temp. CSA [See More]
- Sleeve (Sheath) Material: Brass
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 600
- kWatts: 0.14 to 1.78