Magnesium Oxide Cartridge Heaters

4 Results
Cartridge Immersion Heater -- EM Series
from Backer Hotwatt Inc.

Features. The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme... [See More]

  • Insulation Options: Ceramic; Magnesium Oxide Insulation; Mica
  • kWatts: 0.12 to 21.00
  • AC Voltage Required: 120 to 240
  • Watt Density: 6 to 38
Low to Medium Watt Density Cartridge Heater -- SC Series
from Backer Hotwatt Inc.

Features. Hotwatt Precision Cartridge Heaters provide localized heat to restricted work areas requiring close thermal control. Dies, Platens, and a variety of other types of processing equipment are efficiently heated. Closely controlled work temperatures up to 1250F are obtained by a combination of... [See More]

  • Insulation Options: Ceramic; Magnesium Oxide Insulation; Mica
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1250
  • kWatts: 0.01 to 15.50
Low to Medium Watt Density Rectangular Cartridge Heater -- SR Series
from Backer Hotwatt Inc.

Features. The Hotwatt Square and Rectangular Cartridge Heater is designed to distribute maximum heat within a desired area. Because they are completely enclosed, square units will furnish more usable heat for a given wattage than a comparable strip heater attached to the exterior of a mod, platen,... [See More]

  • Insulation Options: Ceramic; Magnesium Oxide Insulation; Mica; Fiberglass
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1200
  • kWatts: 0.01 to 2.40
Round Cartridge Heater -- HCA
from Acrolab Ltd.

Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard compaction of MgO... [See More]

  • Insulation Options: Magnesium Oxide Insulation
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1000 to 1500
  • kWatts: 1.20 to 5.30