Fully Heated Ceramic Fiber Heaters
1 Result
Ceramic Heater Plates -- CRHP and CRHF
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
OMEGALUX ® ceramic heater plates provide surface temperatures of up to 980 °C (1800 °F). The large, 16 mm (5/8") ID grooves permit the use of exceptionally heavy gauge heating wire for low element watt densities and high wattage per square inch of radiating surface. The elements can be... [See More]
- Flat Unit Style: Fully Heated
- AC Voltage Required: 230 to 460
- Maximum Operating (Sheath) Temperature: 1800
- kWatts: 2.70 to 14.40