Cylindrical Ceramic Fiber Heater Ceramic Fiber Heaters

6 Results
Round Ceramic Heater -- CB Series
from Backer Hotwatt Inc.

Features. The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C) [See More]

  • Heater Type: Ceramic Fiber Heater, Cylindrical
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1300
  • kWatts: 0.04 to 0.24
Ceramic Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Heater Type: Ceramic Fiber Heater, Cylindrical; Ceramic Fiber Heater, Flat
  • Cylindrical Unit Style: FullCylinder
  • Maximum Operating (Sheath) Temperature: 1112
  • Thickness of Heated Area: 0.0150 to 3
Ceramic Ring Heater -- RU-3180-200
from Trent, Inc.

TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee. urns, among others. The heat source for TRENT Ceramic Ring... [See More]

  • Heater Type: Ceramic Fiber Heater, Cylindrical
  • AC Voltage Required: 120
  • Maximum Operating (Sheath) Temperature: 1800
  • kWatts: 0.20
Ceramic Radiant Full Cylinder Heaters -- CRFC
from OMEGA Engineering, Inc.

OMEGALUX ® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically wound wire... [See More]

  • Heater Type: Ceramic Fiber Heater, Cylindrical
  • AC Voltage Required: 60 to 240
  • Maximum Operating (Sheath) Temperature: 1800
  • kWatts: 0.22 to 9.50
Ceramic Ribbon Heaters -- CRRS
from OMEGA Engineering, Inc.

•. Helically Wound Ribbon Iron-Chrome-Aluminum. •. Rated to 1800 °F (900 °C). •. Low Mass Vacuum Formed Ceramic Fiber. •. Use Two Semi- Cylindrical Units to Form a Full Cylinder [See More]

  • Heater Type: Ceramic Fiber Heater, Cylindrical
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1800
  • kWatts: 0.30 to 6.20
Semi-Cylindrical Ceramic Heaters -- CRWS
from OMEGA Engineering, Inc.

OMEGALUX ® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically wound wire... [See More]

  • Heater Type: Ceramic Fiber Heater, Cylindrical
  • AC Voltage Required: 60 to 240
  • Maximum Operating (Sheath) Temperature: 1800
  • kWatts: 0.22 to 4.00