Flat Ceramic Fiber Heater Ceramic Fiber Heaters

3 Results
Rectangular Ceramic Heater -- CB Series
from Backer Hotwatt Inc.

Features. The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C) [See More]

  • Heater Type: Ceramic Fiber Heater, Flat
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1300
  • kWatts: 0.09 to 0.26
Ceramic Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Heater Type: Ceramic Fiber Heater, Cylindrical; Ceramic Fiber Heater, Flat
  • Cylindrical Unit Style: FullCylinder
  • Maximum Operating (Sheath) Temperature: 1112
  • Thickness of Heated Area: 0.0150 to 3
Ceramic Heater Plates -- CRHP and CRHF
from OMEGA Engineering, Inc.

OMEGALUX ® ceramic heater plates provide surface temperatures of up to 980 °C (1800 °F). The large, 16 mm (5/8") ID grooves permit the use of exceptionally heavy gauge heating wire for low element watt densities and high wattage per square inch of radiating surface. The elements can be... [See More]

  • Heater Type: Ceramic Fiber Heater, Flat
  • AC Voltage Required: 230 to 460
  • Maximum Operating (Sheath) Temperature: 1800
  • kWatts: 2.70 to 14.40