Embedded Coil Ceramic Fiber Heaters
from Backer Hotwatt Inc.
Features. The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C) [See More]
- Heating Coil Options: Embedded Coil
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 1300
- kWatts: 0.09 to 0.26
from OMEGA Engineering, Inc.
OMEGALUX ® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically wound wire... [See More]
- Heating Coil Options: Embedded Coil
- AC Voltage Required: 60 to 240
- Maximum Operating (Sheath) Temperature: 1800
- kWatts: 0.22 to 9.50
from Trent, Inc.
TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee. urns, among others. The heat source for TRENT Ceramic Ring... [See More]
- Heating Coil Options: Embedded Coil
- AC Voltage Required: 120
- Maximum Operating (Sheath) Temperature: 1800
- kWatts: 0.20
from OMEGA Engineering, Inc.
•. Helically Wound Ribbon Iron-Chrome-Aluminum. •. Rated to 1800 °F (900 °C). •. Low Mass Vacuum Formed Ceramic Fiber. •. Use Two Semi- Cylindrical Units to Form a Full Cylinder [See More]
- Heating Coil Options: Embedded Coil
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 1800
- kWatts: 0.30 to 6.20
from OMEGA Engineering, Inc.
OMEGALUX ® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically wound wire... [See More]
- Heating Coil Options: Embedded Coil
- AC Voltage Required: 60 to 240
- Maximum Operating (Sheath) Temperature: 1800
- kWatts: 0.22 to 4.00