Full Cylinder Ceramic Fiber Heaters
from Backer Hotwatt Inc.
Features. The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C) [See More]
- Cylindrical Unit Style: FullCylinder
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 1300
- kWatts: 0.04 to 0.24
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]
- Cylindrical Unit Style: FullCylinder
- Heater Type: Ceramic Fiber Heater, Cylindrical; Ceramic Fiber Heater, Flat
- Maximum Operating (Sheath) Temperature: 1112
- Thickness of Heated Area: 0.0150 to 3
from OMEGA Engineering, Inc.
OMEGALUX ® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically wound wire... [See More]
- Cylindrical Unit Style: FullCylinder; FullVestibule (optional feature); NoVestibule (optional feature)
- AC Voltage Required: 60 to 240
- Maximum Operating (Sheath) Temperature: 1800
- kWatts: 0.22 to 4.00