High Purity Waters Circulation Heaters

7 Results
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 480
  • kWatts: 6.00
Deionized Water Heater 100kW -- Quantum Series
from Trebor International

The Trebor ® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes... [See More]

  • Applications: Clean Water Heating; Process Waters; High Purity Waters
  • AC Voltage Required: 208
  • Maximum Operating (Sheath) Temperature: 203
  • Phase: Three Phase AC Voltage
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • AC Voltage Required: 120 to 480
  • kWatts: 0.10 to 250.00
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 480
  • kWatts: 6.00
Cres-IL Ultra Response Miniature Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for the most demanding applications. Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure drop. Applications that demand precise temperature control and the... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • kWatts: 0.25 to 10.00
  • AC Voltage Required: 120 to 480
  • Mounting: NPT Pipe Threads
CRES-MF Compact Inline Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Phase: Three Phase AC Voltage
  • AC Voltage Required: 208 to 480
  • kWatts: 10.00 to 72.00
CRES-SF Miniature Inline Electric Heater with Compression Fittings
from Infinity Fluids Corp.

Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • AC Voltage Required: 120 to 480
  • kWatts: 0.25 to 10.00